Acme Chip Technology Co., Limited Datasheets for Switching Power Supplies

Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 20 30 40 50 60 70 85
Product Name Notes
AC/DC CONVERTER 12V 101W
DC DC CONVERTER +/-12V 1.4W
DC DC CONVERTER +/-12V 1.8W
DC DC CONVERTER +/-12V 10W
DC DC CONVERTER +/-12V 16W
DC DC CONVERTER +/-12V 17W
DC DC CONVERTER +/-12V 30W
DC DC CONVERTER +/-12V 3W
DC DC CONVERTER +/-12V 6W
DC DC CONVERTER +/-15V 17W
DC DC CONVERTER +/-15V 21W
DC DC CONVERTER +/-15V 30W
DC DC CONVERTER +/-5V 10W
DC DC CONVERTER +/-5V 3W
DC DC CONVERTER -1000V 1W
DC DC CONVERTER -200V 1W
DC DC CONVERTER -4000V 1W
DC DC CONVERTER -500V 1W
DC DC CONVERTER -600V 1W
DC DC CONVERTER -8000V 1W
DC DC CONVERTER 0.6-1.8V
DC DC CONVERTER 0.6-2V
DC DC CONVERTER 0.7-2V
DC DC CONVERTER 0.75-3.3V
DC DC CONVERTER 1.8V 42W
DC DC CONVERTER 1.8V 63W
DC DC CONVERTER 1.8V
DC DC CONVERTER 10000V 1W
DC DC CONVERTER 100V 200MW
DC DC CONVERTER 12V 1.5W
DC DC CONVERTER 12V 100W
DC DC CONVERTER 12V 101W
DC DC CONVERTER 12V 200W
DC DC CONVERTER 12V 2W
DC DC CONVERTER 12V 300W
DC DC CONVERTER 12V 3W
DC DC CONVERTER 12V 6W
DC DC CONVERTER 12V 75W
DC DC CONVERTER 12V 9.6W
DC DC CONVERTER 15V 1.5W
DC DC CONVERTER 15V 101W
DC DC CONVERTER 15V 201W
DC DC CONVERTER 15V 2W
DC DC CONVERTER 15V 50W
DC DC CONVERTER 2.5V 59W
DC DC CONVERTER 2.5V 88W
DC DC CONVERTER 200V 1W
DC DC CONVERTER 200V 200MW
DC DC CONVERTER 24V 101W
DC DC CONVERTER 24V 202W
DC DC CONVERTER 24V 348W
DC DC CONVERTER 28V 101W
DC DC CONVERTER 28V 202W
DC DC CONVERTER 3.3V 1.3W
DC DC CONVERTER 3.3V 116W
DC DC CONVERTER 3.3V 13W
DC DC CONVERTER 3.3V 2.6W
DC DC CONVERTER 3.3V 31W
DC DC CONVERTER 3.3V 40W
DC DC CONVERTER 3.3V 4W
DC DC CONVERTER 3.3V 53W
DC DC CONVERTER 3.3V 77W
DC DC CONVERTER 3.3V 8.25W
DC DC CONVERTER 300V 1W
DC DC CONVERTER 48V 202W
DC DC CONVERTER 500V 1W
DC DC CONVERTER 5V 1.5W
DC DC CONVERTER 5V 100W
DC DC CONVERTER 5V 10W
DC DC CONVERTER 5V 150W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 3W
DC DC CONVERTER 5V 40W
DC DC CONVERTER 5V 5W
DC DC CONVERTER 8000V 1W
DC DC CONVERTER 9V 2W
IC OFFLINE SWITCH

<< Prev Next >>