Acme Chip Technology Co., Limited Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-12V 12W | |
| DC DC CONVERTER +/-12V 15W | |
| DC DC CONVERTER +/-12V 20W | |
| DC DC CONVERTER +/-15V 12W | |
| DC DC CONVERTER +/-15V 15W | |
| DC DC CONVERTER +/-15V 20W | |
| DC DC CONVERTER +/-3.3V 1W | |
| DC DC CONVERTER +/-5V 12W | |
| DC DC CONVERTER +/-5V 15W | |
| DC DC CONVERTER +/-5V 20W | |
| DC DC CONVERTER 12V 12W | |
| DC DC CONVERTER 12V 144W | |
| DC DC CONVERTER 12V 156W | |
| DC DC CONVERTER 12V 15W | |
| DC DC CONVERTER 12V 180W | |
| DC DC CONVERTER 12V 20W | |
| DC DC CONVERTER 15V 12W | |
| DC DC CONVERTER 15V 143W | |
| DC DC CONVERTER 15V 150W | |
| DC DC CONVERTER 15V 15W | |
| DC DC CONVERTER 15V 180W | |
| DC DC CONVERTER 15V 1W | |
| DC DC CONVERTER 15V 20W | |
| DC DC CONVERTER 24V 144W | |
| DC DC CONVERTER 24V 156W | |
| DC DC CONVERTER 24V 180W | |
| DC DC CONVERTER 3.3V 12W | |
| DC DC CONVERTER 3.3V 15W | |
| DC DC CONVERTER 3.3V 1W | |
| DC DC CONVERTER 3.3V 20W | |
| DC DC CONVERTER 48V 144W | |
| DC DC CONVERTER 48V 154W | |
| DC DC CONVERTER 48V 182W | |
| DC DC CONVERTER 5.1V 12W | |
| DC DC CONVERTER 5V 140W | |
| DC DC CONVERTER 5V 150W | |
| DC DC CONVERTER 5V 15W | |
| DC DC CONVERTER 5V 160W | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 5V 20W |
| << Prev | Next >> |