Acme Chip Technology Co., Limited Datasheets for Switching Power Supplies

Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16 17 18 19 20 30 40 50 60 70 85
Product Name Notes
DC DC CONVERTER +/-12V 10W
DC DC CONVERTER +/-12V 15W
DC DC CONVERTER +/-12V 3W
DC DC CONVERTER +/-12V 6W
DC DC CONVERTER +/-12V 7.5W
DC DC CONVERTER +/-15V 10W
DC DC CONVERTER +/-15V 15W
DC DC CONVERTER +/-15V 3W
DC DC CONVERTER +/-15V 5.7W
DC DC CONVERTER +/-15V 6W
DC DC CONVERTER +/-15V 7.5W
DC DC CONVERTER +/-5V 10W
DC DC CONVERTER +/-5V 15W
DC DC CONVERTER +/-5V 3W
DC DC CONVERTER +/-5V 5W
DC DC CONVERTER 12V 10W
DC DC CONVERTER 12V 15W
DC DC CONVERTER 12V 30W
DC DC CONVERTER 12V 3W
DC DC CONVERTER 12V 5.6W
DC DC CONVERTER 12V 6W
DC DC CONVERTER 12V 7.5W
DC DC CONVERTER 15V 10W
DC DC CONVERTER 15V 15W
DC DC CONVERTER 15V 2W
DC DC CONVERTER 15V 30W
DC DC CONVERTER 15V 3W
DC DC CONVERTER 15V 6W
DC DC CONVERTER 3.3V 1.7W
DC DC CONVERTER 3.3V 13W
DC DC CONVERTER 3.3V 2.3W
DC DC CONVERTER 3.3V 25W
DC DC CONVERTER 3.3V 2W
DC DC CONVERTER 3.3V 3.3W
DC DC CONVERTER 3.3V 4W
DC DC CONVERTER 3.3V 8.3W
DC DC CONVERTER 5V 10W
DC DC CONVERTER 5V 15W
DC DC CONVERTER 5V 30W
DC DC CONVERTER 5V 3W
DC DC CONVERTER 5V 5V 7.5W
DC DC CONVERTER 5V 5W
LOW POWER DC-DC I/P:18-36VDC O/P
LOW POWER DC-DC I/P:18-72VDC O/P
LOW POWER DC-DC I/P:36-72VDC O/P
LOW POWER DC-DC I/P:36-75VDC O/P
LOW POWER DC-DC I/P:4.5-6.0VDC O
LOW POWER DC-DC I/P:4.5-6VDC O/P
LOW POWER DC-DC I/P:4.5-9.0VDC O
LOW POWER DC-DC I/P:9-18VDC O/P:
LOW POWER DC-DC I/P:9-36VDC O/P:

<< Prev Next >>