BTC05-12S50D -- POWER SUPPLIES - BOARD MOUNT - DC DC CONVERTERS
Acme Chip Technology Co., Limited
Power Supplies - Board Mount - DC DC Converters
BTC05-12S50D
Description
DC DC CONVERTER 12V 6W
-
Acme Chip Technology Co., Limited
Description
DC DC CONVERTER 12V 6W
Suppliers
Power Supplies - Board Mount - DC DC Converters
BTC05-12S50D
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
BTC05-12S50D |
|
Product Name
|
Power Supplies - Board Mount - DC DC Converters |
|
Type
|
DC-DC Converter
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Instrumentation
DC Output Power
50000 to 150000 watts
Output Frequency
0.0050 to 0.2000 MHz
View Details
Type
DC-DC Converter
Features
IP67
DC Output Voltage
24.0 volts
View Details
Technology
Switching Power Supply
DC Output Voltage
24.0 volts
DC Output Current
0.3000 amps
View Details