Acme Chip Technology Co., Limited Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CNVRTR +/-7V 993.6MW | |
| DC DC CNVRTR 3.3V 3.3V 996.6MW | |
| DC DC CONVERTER +/-12V 15W | |
| DC DC CONVERTER +/-12V 1W | |
| DC DC CONVERTER +/-15V 15W | |
| DC DC CONVERTER +/-15V 1W | |
| DC DC CONVERTER +/-15V 990MW | |
| DC DC CONVERTER +/-18V 14W | |
| DC DC CONVERTER +/-18V 1W | |
| DC DC CONVERTER +/-18V 972MW | |
| DC DC CONVERTER +/-24V 15W | |
| DC DC CONVERTER +/-24V 1W | |
| DC DC CONVERTER +/-3.3V 1W | |
| DC DC CONVERTER +/-5V 1W | |
| DC DC CONVERTER +/-7.2V 1W | |
| DC DC CONVERTER +/-7.2V 994MW | |
| DC DC CONVERTER +/-9V 1W | |
| DC DC CONVERTER 12V 15W | |
| DC DC CONVERTER 12V 1W | |
| DC DC CONVERTER 12V 250MW | |
| DC DC CONVERTER 12V 500MW | |
| DC DC CONVERTER 12V 996MW | |
| DC DC CONVERTER 15V 15V 990MW | |
| DC DC CONVERTER 15V 15W | |
| DC DC CONVERTER 15V 1W | |
| DC DC CONVERTER 15V 250MW | |
| DC DC CONVERTER 15V 500MW | |
| DC DC CONVERTER 15V 990MW | |
| DC DC CONVERTER 18V 1W | |
| DC DC CONVERTER 18V 250MW | |
| DC DC CONVERTER 18V 500MW | |
| DC DC CONVERTER 24V 15W | |
| DC DC CONVERTER 24V 1W | |
| DC DC CONVERTER 24V 250MW | |
| DC DC CONVERTER 24V 500MW | |
| DC DC CONVERTER 2X12V 1W | |
| DC DC CONVERTER 2X15V 1W | |
| DC DC CONVERTER 2X15V 990MW | |
| DC DC CONVERTER 2X18V 1W | |
| DC DC CONVERTER 2X18V 972MW | |
| DC DC CONVERTER 2X24V 1W | |
| DC DC CONVERTER 2X24V 960MW | |
| DC DC CONVERTER 2X5V 1W | |
| DC DC CONVERTER 2X7.2V 1W | |
| DC DC CONVERTER 2X9V 1W | |
| DC DC CONVERTER 3.3V 12W | |
| DC DC CONVERTER 3.3V 15W | |
| DC DC CONVERTER 3.3V 1W | |
| DC DC CONVERTER 3.3V 250MW | |
| DC DC CONVERTER 3.3V 251MW | |
| DC DC CONVERTER 3.3V 500MW | |
| DC DC CONVERTER 5.1V 15W | |
| DC DC CONVERTER 5V 12W | |
| DC DC CONVERTER 5V 15W | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 5V 250MW | |
| DC DC CONVERTER 5V 500MW | |
| DC DC CONVERTER 7.2V 1W | |
| DC DC CONVERTER 7.2V 250MW | |
| DC DC CONVERTER 7.2V 500MW | |
| DC DC CONVERTER 9V 1W | |
| DC DC CONVERTER 9V 249MW | |
| DC DC CONVERTER 9V 250MW | |
| DC DC CONVERTER 9V 500MW | |
| DC DC CONVERTER 9V 999MW | |
| DC DC CONVERTER |
| << Prev | Next >> |