Acme Chip Technology Co., Limited Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 10W Medical Grade Isolated and R | |
| 600W, 45 - 56VIN, 10V 63A QUARTE | |
| 700W, 40 - 60VIN, 12V@58A, QUART | |
| 700W, 40 -60VIN, 12V@58A, QUARTE | |
| AC/DC CONVERTER +/-12V 15W | |
| AC/DC CONVERTER +/-12V 30W | |
| AC/DC CONVERTER +/-12V 4W | |
| AC/DC CONVERTER +/-12V 5V 30W | |
| AC/DC CONVERTER +/-15V 15W | |
| AC/DC CONVERTER +/-15V 30W | |
| AC/DC CONVERTER +/-15V 4W | |
| AC/DC CONVERTER 12V 10W | |
| AC/DC CONVERTER 12V 15W | |
| AC/DC CONVERTER 12V 30W | |
| AC/DC CONVERTER 12V 40W | |
| AC/DC CONVERTER 12V 5V 4W | |
| AC/DC CONVERTER 12V 60W | |
| AC/DC CONVERTER 12V 7W | |
| AC/DC CONVERTER 15V 10W | |
| AC/DC CONVERTER 15V 40W | |
| AC/DC CONVERTER 15V 4W | |
| AC/DC CONVERTER 15V 60W | |
| AC/DC CONVERTER 15V 7W | |
| AC/DC CONVERTER 24V 10W | |
| AC/DC CONVERTER 24V 15W | |
| AC/DC CONVERTER 24V 30W | |
| AC/DC CONVERTER 24V 40W | |
| AC/DC CONVERTER 24V 4W | |
| AC/DC CONVERTER 24V 60W | |
| AC/DC CONVERTER 24V 7W | |
| AC/DC CONVERTER 3.3V 10W | |
| AC/DC CONVERTER 3.3V 5V 12V 30W | |
| AC/DC CONVERTER 3.3V 7W | |
| AC/DC CONVERTER 30V 40W | |
| AC/DC CONVERTER 36V 60W | |
| AC/DC CONVERTER 380V 1600W | |
| AC/DC CONVERTER 393V | |
| AC/DC CONVERTER 48V 30W | |
| AC/DC CONVERTER 48V 40W | |
| AC/DC CONVERTER 5.1V 60W | |
| AC/DC CONVERTER 58V 40W | |
| AC/DC CONVERTER 5V +/-12V 15W | |
| AC/DC CONVERTER 5V +/-12V 30W | |
| AC/DC CONVERTER 5V +/-15V 15W | |
| AC/DC CONVERTER 5V +/-15V 30W | |
| AC/DC CONVERTER 5V 10W | |
| AC/DC CONVERTER 5V 12V 15W | |
| AC/DC CONVERTER 5V 12V 30W | |
| AC/DC CONVERTER 5V 15W | |
| AC/DC CONVERTER 5V 3.3V 12V 30W | |
| AC/DC CONVERTER 5V 3.3V 4W | |
| AC/DC CONVERTER 5V 30W | |
| AC/DC CONVERTER 5V 40W | |
| AC/DC CONVERTER 5V 7W | |
| AC/DC CONVERTER 9V 4W | |
| DC DC CONVERTER +/-12V 10W | |
| DC DC CONVERTER +/-12V 15W | |
| DC DC CONVERTER +/-12V 1W | |
| DC DC CONVERTER +/-12V 20W | |
| DC DC CONVERTER +/-12V 25W | |
| DC DC CONVERTER +/-12V 2W | |
| DC DC CONVERTER +/-12V 40W | |
| DC DC CONVERTER +/-15V 10W | |
| DC DC CONVERTER +/-15V 1W | |
| DC DC CONVERTER +/-15V 20W | |
| DC DC CONVERTER +/-15V 25W | |
| DC DC CONVERTER +/-15V 2W | |
| DC DC CONVERTER +/-15V 40W | |
| DC DC CONVERTER +/-24V 10W | |
| DC DC CONVERTER +/-24V 1W | |
| DC DC CONVERTER +/-24V 2W | |
| DC DC CONVERTER +/-5V 10W | |
| DC DC CONVERTER +/-5V 15W | |
| DC DC CONVERTER +/-5V 1W | |
| DC DC CONVERTER +/-5V 2W | |
| DC DC CONVERTER +/-7.2V 10W | |
| DC DC CONVERTER +/-9V 1W | |
| DC DC CONVERTER +/-9V 2W | |
| DC DC CONVERTER +/-9V 5W | |
| DC DC CONVERTER -100V 1.5W | |
| DC DC CONVERTER -1200V 1W | |
| DC DC CONVERTER -1500V 1W | |
| DC DC CONVERTER -2000V 1.5W | |
| DC DC CONVERTER -2000V 1W | |
| DC DC CONVERTER -200V 1.5W | |
| DC DC CONVERTER -3000V 1.5W | |
| DC DC CONVERTER -3000V 1W | |
| DC DC CONVERTER -5000V 1W | |
| DC DC CONVERTER -500V 1.5W | |
| DC DC CONVERTER -500V 1W | |
| DC DC CONVERTER -6000V 1.5W | |
| DC DC CONVERTER -600V 1W | |
| DC DC CONVERTER 1.2V 120W | |
| DC DC CONVERTER 1.2V 35W | |
| DC DC CONVERTER 1.2V 60W | |
| DC DC CONVERTER 1.2V 66W | |
| DC DC CONVERTER 1.5V 60W | |
| DC DC CONVERTER 1.8V 200W | |
| DC DC CONVERTER 1.8V 250W | |
| DC DC CONVERTER 1.8V 35W | |
| DC DC CONVERTER 1.8V 600W | |
| DC DC CONVERTER 1.8V 60W | |
| DC DC CONVERTER 1000V 1W | |
| DC DC CONVERTER 100V 1.5W | |
| DC DC CONVERTER 100V 1W | |
| DC DC CONVERTER 11.77V 306W | |
| DC DC CONVERTER 11.8V 826W | |
| DC DC CONVERTER 1200V 1W | |
| DC DC CONVERTER 12V 10W | |
| DC DC CONVERTER 12V 120W | |
| DC DC CONVERTER 12V 15W | |
| DC DC CONVERTER 12V 20W | |
| DC DC CONVERTER 12V 240W | |
| DC DC CONVERTER 12V 250W | |
| DC DC CONVERTER 12V 300W | |
| DC DC CONVERTER 12V 35W | |
| DC DC CONVERTER 12V 40W | |
| DC DC CONVERTER 12V 500MW | |
| DC DC CONVERTER 12V 500W | |
| DC DC CONVERTER 12V 50W | |
| DC DC CONVERTER 12V 5W | |
| DC DC CONVERTER 12V 600W | |
| DC DC CONVERTER 1500V 1.5W | |
| DC DC CONVERTER 1500V 1W | |
| DC DC CONVERTER 15V 10W | |
| DC DC CONVERTER 15V 15W | |
| DC DC CONVERTER 15V 20W | |
| DC DC CONVERTER 15V 250W | |
| DC DC CONVERTER 15V 40W | |
| DC DC CONVERTER 15V 500MW | |
| DC DC CONVERTER 15V 50W | |
| DC DC CONVERTER 15V 600W | |
| DC DC CONVERTER 16-34V 130W | |
| DC DC CONVERTER 18V 500MW | |
| DC DC CONVERTER 2.5V 120W | |
| DC DC CONVERTER 2.5V 30W | |
| DC DC CONVERTER 2.5V 35W | |
| DC DC CONVERTER 2.5V 60W | |
| DC DC CONVERTER 2000V 1W | |
| DC DC CONVERTER 200V 1.5W | |
| DC DC CONVERTER 200V 1W | |
| DC DC CONVERTER 24V 10W | |
| DC DC CONVERTER 24V 15W | |
| DC DC CONVERTER 24V 250W | |
| DC DC CONVERTER 24V 40W | |
| DC DC CONVERTER 24V 500MW | |
| DC DC CONVERTER 24V 50W | |
| DC DC CONVERTER 24V 600W | |
| DC DC CONVERTER 24V 679MW | |
| DC DC CONVERTER 24V 9.8W | |
| DC DC CONVERTER 250V 1.5W | |
| DC DC CONVERTER 28V 600W | |
| DC DC CONVERTER 28V 700W | |
| DC DC CONVERTER 28V 800W | |
| DC DC CONVERTER 3.3V 10W | |
| DC DC CONVERTER 3.3V 120W | |
| DC DC CONVERTER 3.3V 198W | |
| DC DC CONVERTER 3.3V 200W | |
| DC DC CONVERTER 3.3V 250W | |
| DC DC CONVERTER 3.3V 26W | |
| DC DC CONVERTER 3.3V 33W | |
| DC DC CONVERTER 3.3V 35W | |
| DC DC CONVERTER 3.3V 500MW | |
| DC DC CONVERTER 3.3V 600W | |
| DC DC CONVERTER 3.3V 60W | |
| DC DC CONVERTER 3.3V 66W | |
| DC DC CONVERTER 3000V 1.5W | |
| DC DC CONVERTER 3000V 1W | |
| DC DC CONVERTER 300V 1.5W | |
| DC DC CONVERTER 32-54V 130W | |
| DC DC CONVERTER 32-54V 65W | |
| DC DC CONVERTER 4000V 1W | |
| DC DC CONVERTER 400V 1.5W | |
| DC DC CONVERTER 48V 600W | |
| DC DC CONVERTER 48V 800W | |
| DC DC CONVERTER 5000V 1W | |
| DC DC CONVERTER 500V 1.5W | |
| DC DC CONVERTER 500V 1W | |
| DC DC CONVERTER 50V 500W | |
| DC DC CONVERTER 50V 700W | |
| DC DC CONVERTER 5V 10W | |
| DC DC CONVERTER 5V 120W | |
| DC DC CONVERTER 5V 20W | |
| DC DC CONVERTER 5V 250W | |
| DC DC CONVERTER 5V 3.3V 15W | |
| DC DC CONVERTER 5V 300W | |
| DC DC CONVERTER 5V 35W | |
| DC DC CONVERTER 5V 40W | |
| DC DC CONVERTER 5V 500MW | |
| DC DC CONVERTER 5V 50W | |
| DC DC CONVERTER 5V 60W | |
| DC DC CONVERTER 5V 66W | |
| DC DC CONVERTER 6000V 1.5W | |
| DC DC CONVERTER 6000V 1W | |
| DC DC CONVERTER 6V 25W | |
| DC DC CONVERTER 7.2V 500MW | |
| DC DC CONVERTER 800V 1.5W | |
| DC DC CONVERTER 800V 1W | |
| DC DC CONVERTER 9V 10W | |
| DC DC CONVERTER 9V 500MW | |
| DC DC CONVERTER | |
| DIP High Voltage - Non-Isolated | |
| High Voltage - Non-Isolated | |
| High Voltage -2kW Non-Isolated | |
| HV 12V to 5kV 5W DC-DC Converter | |
| HV 12V to 6kV 6W DC-DC Converter | |
| ISOLATED MODULE DC DC CONVERTER | |
| LED HV INT SWITCH SOT25 T&R 3K | |
| LED SUPP CC BOOST 12.8-38V 50MA | |
| PD MODULE, 30W, IEEE802.3AT COMP | |
| PD MODULE, 85W, IEEE802.3BT COMP | |
| PD MODULE, ISOLATED DC-DC CONVER | |
| POE-ENABLED LED DRIVER, IEEE802. | |
| Power Supplies - External/Internal (Off-Board) - DC DC Converters |
| << Prev | Next >> |