Mixer Direct Datasheets for Rotor-Stator Mixers
Rotor-stator mixers are single-shaft mixers with an impeller rotating in close proximity to a stationary housing. They are used to rapidly break apart solid particles in a liquid, or to emulsify a liquid into liquids.
Rotor-Stator Mixers: Learn more
| Product Name | Notes |
|---|---|
| Product Description For 55 Gal drum high speed dispersing there is no better value than the DP3 from Mixer Direct. Whether you are mixing coatings, cosmetics, or need some extra... | |
| Product Description For high speed dispersing there is no better value than the DP4 from Mixer Direct. Whether you are mixing coatings, cosmetics, or need some extra shear to get... | |
| Product Description The DP2 line from MixerDirect handles all of your dispersing needs from 5-20 Gals. Producing a high speed dissolver in this range of volume has traditionally been difficult... | |
| Deigned to sit comfortably on top of a five gal pail, the Ring Mount mixer functions in both an open pail and closed pail. The impellers fold to fit through... | |
| Designed to attach to a 3" Tri-Clamp mount fittings, Mixer Direct's Tri-Clamp Mount Mixers offer extreme durability and versatility. Engineered with outstanding durability and lightweight portability these agitators come equipped... | |
| Designed to attach to a 3" Tri-Clamp mount fittings, Mixer Direct's Tri-Clamp Mount Mixers offer extreme durability and versatility. Engineered with outstanding durability lightweight portability these agitators come equipped with... | |
| Designed to attach to a 3" Tri-Clamp mount fittings, Mixer Direct's Tri-Clamp Mount Mixers offer extreme durability and versatility. These stainless steel washdown industrial mixers were constructed to be used... | |
| Designed to mix IBC Totes ,the bracket can fit a range of 36-48 inch so almost any size tote can be accommodated. However, this mixer is not just for totes,... | |
| Designed to mix IBC Totes ,the bracket can fit a range of 36-48" inch so almost any size tote can be accommodated. However, this mixer is not just for totes,... | |
| Designed to mix IBC Totes, these heavy duty mixers have a 7.5:1 worm gear reduction to provide the torque needed to drive two stainless folding impellers. These impeller will collapse... | |
| Designed to mix IBC Totes, these heavy duty mixers have a 7.5:1 worm gear reduction to provide the torque needed to drive two stainless folding impellers. These impellers will collapse... | |
| Designed to sit comfortably on top of a five gal pail, the Ring Mount mixer functions in both an open pail and closed pail. The impellers fold to fit through... | |
| Designed to sit comfortably on top of a five gallon pail, the Ring Mount mixer functions in both an open pail and closed pail. The impellers fold to fit through... | |
| Drum Bracket Mixers unique design attaches to any standard metal 55 gallon drum. The drum bracket's lightweight and sturdy construction allows mixing to be performed in the drum eliminating the... | |
| Ever wish that you could install the mixer and cover the drum in one easy step? Wish no more. Ideal for use in small batches and where some shear action... | |
| Ever wish that you could install the mixer and cover the drum in one easy step? Wish no more. Ideal for use in small batchs and where some shear action... | |
| Ever wish that you could install the mixer and cover the drum in one easy step? Wish no more. Ideal for use in viscous batches and where some geared down... | |
| Ever wish that you could install the mixer and cover the drum in one easy step? Wish no more. Ideal for use in viscous batchs and where some geared down... | |
| Mixer Direct's Top Entry Flange Mount Mixers handle the largest mixing applications in the industry. Designed to bolt to the top of a frame or tank these durable mixers come... | |
| Mixer Direct's Top Entry Mixers handle the largest mixing applications in the industry. Designed to bolt to the top of a frame or tank these durable mixers come equipped with... | |
| Mixer Direct's Top Entry Mixers handle the largest mixing applications in the industry. This heavy duty mixer comes with a thick plate designed to bolt to the top of a... | |
| MixerDirect's ESH2002EU offers ultimate versatility and maximizes productivity. With the push of a button, the unique Stirlight™ lights up so that solutions can be seen clearly. Included in each purchase:... | |
| MixerDirect's ESHDC2002 offers ultimate versatility and maximizes productivity. With the push of a button, the unique Stirlight™ lights up so that solutions can be seen clearly. Included in each purchase:... | |
| MixerDirect's high torque stirrers are designed and engineered specifically to meet the continuous demands of heavy industrial use. The heart of the line is the high performance Brushless Direct Current... | |
| The ESH2010EU delivers 50% more power that the ESH2002EU while keeping the same compact footprint, Stirlight and through shaft. The ESHDC2010 works smarter and allows the user complete mixing control. | |
| The ESHDC2010 delivers 50% more power that the ESHDC2002 while keeping the same compact footprint, Stirlight and through shaft. The ESHDC2010 works smarter and allows the user complete mixing control. | |
| The Heavy Duty Clamp mount mixers are the work horses of MixerDirect™s portable mixer line. With heat treated aluminum housings you get both outstanding durability and lightweight portability. Each mixer... | |
| The Heavy Duty Clamp mount mixers are the work horses of MixerDirect's portable mixer line. With heat treated aluminum housings you get both outstanding durability and lightweight portability. Each mixer... | |
| The Plate Mount Mixer typically is bolted to two channels across the top of the tank. It is designed for heavy duty applications with an extra flange mounted support bearinging... | |
| These clamp mount mixers are short on price and long on function. Ideal for use in medium size batchs and where increased viscosity requires higher torque. Adjustable positioning, light weight... | |
| These clamp mount mixers are short on price and long on function. Ideal for use in small batchs and where some shear action is required. Adjustable positioning, light weight and... | |
| This Air Stirrer powerhead is ready to attach to your stand and get to work. With a 10" X 5/8" stainless rod ground and polished to mate flawlessly with the... | |
| This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. | |
| This mixer allows you to mount it directly to the 2 NPT bung on a 55 gallon drum lid or on any vessel. The folding props will slip through the... | |
| This mixer allows you to mount it directly to the 2" NPT bung on a 55 gal drum lid or on any vessel. The folding props will slip through the... | |
| This mixer allows you to mount it directly to the side of a 55 gallon drum or any similar vessel. The folding props enter through the 2" bunghole and automatically... |