Mixer Direct 3/4 HP Explosion Proof Gear Drive Tote Bracket Mount Mixer TBM075XGD

Description
Designed to mix IBC Totes, these heavy duty mixers have a 7.5:1 worm gear reduction to provide the torque needed to drive two stainless folding impellers. These impeller will collapse to allow entry into the 6" NPT opening in the center of the IBC tote. The bracket can fit a range of 36-48" inch so almost any size tote can be accommodated. However, this mixer is not just for totes, but any tank where mounting on top with a bracket would be appropriate. Customization option include longer shafts, gear ratios, and varied impellers. Explosion Proof mixers are designed for hazardous environments.
Description
Designed to mix IBC Totes, these heavy duty mixers have a 7.5:1 worm gear reduction to provide the torque needed to drive two stainless folding impellers. These impeller will collapse to allow entry into the 6" NPT opening in the center of the IBC tote. The bracket can fit a range of 36-48" inch so almost any size tote can be accommodated. However, this mixer is not just for totes, but any tank where mounting on top with a bracket would be appropriate. Customization option include longer shafts, gear ratios, and varied impellers. Explosion Proof mixers are designed for hazardous environments.

Suppliers

Company
Product
Description
Supplier Links
3/4 HP Explosion Proof Gear Drive Tote Bracket Mount Mixer - TBM075XGD - Mixer Direct
Louisville, KY, USA
3/4 HP Explosion Proof Gear Drive Tote Bracket Mount Mixer
TBM075XGD
3/4 HP Explosion Proof Gear Drive Tote Bracket Mount Mixer TBM075XGD
Designed to mix IBC Totes, these heavy duty mixers have a 7.5:1 worm gear reduction to provide the torque needed to drive two stainless folding impellers. These impeller will collapse to allow entry into the 6" NPT opening in the center of the IBC tote. The bracket can fit a range of 36-48" inch so almost any size tote can be accommodated. However, this mixer is not just for totes, but any tank where mounting on top with a bracket would be appropriate. Customization option include longer shafts, gear ratios, and varied impellers. Explosion Proof mixers are designed for hazardous environments.

Designed to mix IBC Totes, these heavy duty mixers have a 7.5:1 worm gear reduction to provide the torque needed to drive two stainless folding impellers. These impeller will collapse to allow entry into the 6" NPT opening in the center of the IBC tote. The bracket can fit a range of 36-48" inch so almost any size tote can be accommodated. However, this mixer is not just for totes, but any tank where mounting on top with a bracket would be appropriate. Customization option include longer shafts, gear ratios, and varied impellers. Explosion Proof mixers are designed for hazardous environments.

Supplier's Site
Explosion Proof Gear Drive Tote Bracket Mount Mixer - TBM075XGD - MXD Process
Jeffersonville, IN, United States
Explosion Proof Gear Drive Tote Bracket Mount Mixer
TBM075XGD
Explosion Proof Gear Drive Tote Bracket Mount Mixer TBM075XGD
Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries. The features of our tri-clamp mixers include: Easy attachment to a 3 in. tri-clamp fitting Includes FDA lip shaft seal for mixer and liquid ingredient protection Constructed with a heavy-duty TEFC electric motor with optional VFD Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower and shaft length Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length.

Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries.

The features of our tri-clamp mixers include:



  • Easy attachment to a 3 in. tri-clamp fitting
  • Includes FDA lip shaft seal for mixer and liquid ingredient protection
  • Constructed with a heavy-duty TEFC electric motor with optional VFD
  • Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance
  • Option to select desired horsepower and shaft length
  • Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length.
Supplier's Site

Technical Specifications

  Mixer Direct MXD Process
Product Category Industrial Mixers Industrial Mixers
Product Number TBM075XGD TBM075XGD
Product Name 3/4 HP Explosion Proof Gear Drive Tote Bracket Mount Mixer Explosion Proof Gear Drive Tote Bracket Mount Mixer
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids Liquids
Viscosity Range 1 to 2500 cps
Capacity (volumetric) 0.1337 to 267 cubic feet (3.79 to 7571 liters)
Mixer Type Agitators; Paddle; Ribbon (optional feature); Rotor-Stator (optional feature); Single Rotor; Twin Rotor; Turbine; Vertical Turbine Propellor; Folding Impeller
Operating Condition Batch; Continuous / In-Line
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Drum Blender - Rollo-Mixer® Mk VI - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities Agglomerating; Granulating; De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Triple Shaft Mixer - VM Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
Features Variable (optional feature); Continuous; Cooling (optional feature); Heating (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-20-2 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 12000 GPH (12618 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details