Mixer Direct 1/2 HP Explosion Proof Gear Drive Plate Mount Mixer PLT050XGD

Description
The Plate Mount Mixer typically is bolted to two channels across the top of the tank. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. Explosion Proof models are designed for rated areas.
Description
The Plate Mount Mixer typically is bolted to two channels across the top of the tank. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. Explosion Proof models are designed for rated areas.

Suppliers

Company
Product
Description
Supplier Links
1/2 HP Explosion Proof Gear Drive Plate Mount Mixer - PLT050XGD - Mixer Direct
Louisville, KY, USA
1/2 HP Explosion Proof Gear Drive Plate Mount Mixer
PLT050XGD
1/2 HP Explosion Proof Gear Drive Plate Mount Mixer PLT050XGD
The Plate Mount Mixer typically is bolted to two channels across the top of the tank. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. Explosion Proof models are designed for rated areas.

The Plate Mount Mixer typically is bolted to two channels across the top of the tank. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. Explosion Proof models are designed for rated areas.

Supplier's Site
Explosion Proof Gear Drive Plate Mount Mixer - PLT050XGD - MXD Process
Jeffersonville, IN, United States
Explosion Proof Gear Drive Plate Mount Mixer
PLT050XGD
Explosion Proof Gear Drive Plate Mount Mixer PLT050XGD
Light weight and highly portable, the economy clamp mount mixer is a popular choice for applications that require versatility. Features of our economy clamp mount mixers: Adjustable clamp positioning Heavy-duty electric motor with optional VFD Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower Appropriate propeller or high efficiency impeller size matched to the selected horsepower

Light weight and highly portable, the economy clamp mount mixer is a popular choice for applications that require versatility.

Features of our economy clamp mount mixers:



  • Adjustable clamp positioning
  • Heavy-duty electric motor with optional VFD
  • Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance
  • Option to select desired horsepower
  • Appropriate propeller or high efficiency impeller size matched to the selected horsepower
Supplier's Site

Technical Specifications

  Mixer Direct MXD Process
Product Category Industrial Mixers Industrial Mixers
Product Number PLT050XGD PLT050XGD
Product Name 1/2 HP Explosion Proof Gear Drive Plate Mount Mixer Explosion Proof Gear Drive Plate Mount Mixer
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
Viscosity Range 1 to ? cps
Capacity (volumetric) 0.1337 to 668 cubic feet (3.79 to 18927 liters)
Mixer Type Agitators; Paddle; Ribbon (optional feature); Rotor-Stator (optional feature); Single Rotor; Twin Rotor; Turbine; Vertical Turbine Propellor; Hydrofoil
Operating Condition Batch; Continuous / In-Line
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Powder Mixer - Rollo-Mixer® Mk VIII - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Planetary Dual Disperser Laboratory Mixer - PDDM Series - Charles Ross & Son Company
Specs
Market / Application Trigger Laboratory
Applications / Industry Sanitary Processing (optional feature)
Features Variable; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
View Details
High Torque Top & Side Entry Mixers - Series 300-900 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing (optional feature); Ore / Mineral Processing; Paper and Pulp Processing; Plastic Processing; Paper, Mining, Rubber, and Paint Industries
Features Explosion Proof (optional feature)
Feed Rate (volumetric) 11000 GPH (11567 ml/sec)
View Details