Mixer Direct Datasheets for Impellers
Impellers are rotating devices that force liquids, gases and vapors in a desired direction. They are widely used in pumping, blowing, and mixing applications.
Impellers: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Dispersion Blades rotate at high RPMs to facilitate the quick impartation of solids at a fine grind. The liquid contacts the blade and moves outward to to flow over the... | |
| Electro-polished stainless steel 316L. For mixing small volumes of high viscosity products. | |
| Electro-polished stainless steel 316L. Hhigh shear with moderate vortexing characteristics. | |
| Electro-polished stainless steel 316L. Low shear, high top to bottom pumpiing capacity. | |
| MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 2" NPT opening, like that in the top of a 55... | |
| MixerDirect's line of large folding impellers allow you to get the stirring power of a large impeller through a 6" NPT opening, like that of a IBC tote. All stainless... | |
| Stirrer Clamp, epoxy 1/2" X1" | |
| The 3 bladed 316SS high efficiency impellers offer the greatest pumping per horsepower in the MixerDirect impeller line. They are used in a variety of applications from general blending to... | |
| The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct™s propellers are solid 316L for maximum corrosion... | |
| The 3 bladed stainless square pitch impeller is the staple impeller for many mixing processes due to its efficiency and durability. Mixer Direct's propellers are solid 316L for maximum corrosion... | |
| The 3 bladed stainless steep pitch impeller allows for additional flow out of the the same diameter propeller as compare to the Square pitch line. Mixer Direct™s propellers are solid... | |
| The axial flow turbine is a classic medium shear impeller. Very effective in both low viscosity and high, this impeller allows a mixer to the break up agglomeration and impart... | |
| The Radial flow turbine crates a radial flow pattern moving away from the impeller, towards the sides of the vessel. The flow impacts the side and moves in either an... |
| Next >> |