Mixer Direct 10HP Explosion Proof High Speed Disperser with Air Lift DP3

Description
Product Description For 55 Gal drum high speed dispersing there is no better value than the DP3 from Mixer Direct. Whether you are mixing coatings, cosmetics, or need some extra shear to get to a proper final solution, the DP3 high speed disperser has the power you need to get the job done. For products let than 15,000 cps you can calculate the required horsepower for your dissolver by dividing your required volume by 10. For example, a 30 Gal batch would normally require 3 HP to disperse. The dimensions on the high shear mixer allow for a 36” lift and a 40” diameter vessel. The air lift moves smoothly in and out of position using a 3-way air valve, allowing the high speed dispersion blade to be placed at any position inside the mixing container. This is important if you are going to be dispersing products at a variety of viscosities. Changing out the blade on the DP3 for your different chemistries can be done in less than 30 seconds. A huge variety of blades are available for the unit allowing for higher shear levels all the way to high pumping blades for high viscosity materials. Speeds on the dissolver are controlled by a local explosion proof controller that communicates with a digital speed controller that is mounted outside of the rated area. The speed range for this unit is 0-1900 RPM. A 1.5" 316SS shaft is standard on all DP3 units, precision ground and polished along its entire length for high speed mixer service. Customizations and options on these units include container holders, slower or faster speed ranges, explosion proof tachometers, and a variety of lift heights. As with all of our mixers, Mixer Direct is committed to best in the industry lead times. Please contact our sales engineers if you have any questions on sizing or expedited delivery (812) 202-4047. Additional Information Lead Time 10 Days Motor Horsepower No Motor Full Amp 10HP 15.8A@480V Shaft Diameter (In) No Shaft Length (In) 36 Mount No Impeller Material 304SS Impeller Qty 1 Mixer Size Medium Motor Drive No Variable Speed Drive VFD Shaft Material 316L SS Coupling (In) No Impeller Geometry Dispersion Blade Impeller Hand Radial Impeller Pitch No Impeller Diameter 10.0 Shaft RPM No Gear None Motor Enclosure XPFC Motor Frequency (Hz) 60 Motor Speed No
Description
Product Description For 55 Gal drum high speed dispersing there is no better value than the DP3 from Mixer Direct. Whether you are mixing coatings, cosmetics, or need some extra shear to get to a proper final solution, the DP3 high speed disperser has the power you need to get the job done. For products let than 15,000 cps you can calculate the required horsepower for your dissolver by dividing your required volume by 10. For example, a 30 Gal batch would normally require 3 HP to disperse. The dimensions on the high shear mixer allow for a 36” lift and a 40” diameter vessel. The air lift moves smoothly in and out of position using a 3-way air valve, allowing the high speed dispersion blade to be placed at any position inside the mixing container. This is important if you are going to be dispersing products at a variety of viscosities. Changing out the blade on the DP3 for your different chemistries can be done in less than 30 seconds. A huge variety of blades are available for the unit allowing for higher shear levels all the way to high pumping blades for high viscosity materials. Speeds on the dissolver are controlled by a local explosion proof controller that communicates with a digital speed controller that is mounted outside of the rated area. The speed range for this unit is 0-1900 RPM. A 1.5" 316SS shaft is standard on all DP3 units, precision ground and polished along its entire length for high speed mixer service. Customizations and options on these units include container holders, slower or faster speed ranges, explosion proof tachometers, and a variety of lift heights. As with all of our mixers, Mixer Direct is committed to best in the industry lead times. Please contact our sales engineers if you have any questions on sizing or expedited delivery (812) 202-4047. Additional Information Lead Time 10 Days Motor Horsepower No Motor Full Amp 10HP 15.8A@480V Shaft Diameter (In) No Shaft Length (In) 36 Mount No Impeller Material 304SS Impeller Qty 1 Mixer Size Medium Motor Drive No Variable Speed Drive VFD Shaft Material 316L SS Coupling (In) No Impeller Geometry Dispersion Blade Impeller Hand Radial Impeller Pitch No Impeller Diameter 10.0 Shaft RPM No Gear None Motor Enclosure XPFC Motor Frequency (Hz) 60 Motor Speed No

Suppliers

Company
Product
Description
Supplier Links
10HP Explosion Proof High Speed Disperser with Air Lift - DP3 - Mixer Direct
Louisville, KY, USA
10HP Explosion Proof High Speed Disperser with Air Lift
DP3
10HP Explosion Proof High Speed Disperser with Air Lift DP3
Product Description For 55 Gal drum high speed dispersing there is no better value than the DP3 from Mixer Direct. Whether you are mixing coatings, cosmetics, or need some extra shear to get to a proper final solution, the DP3 high speed disperser has the power you need to get the job done. For products let than 15,000 cps you can calculate the required horsepower for your dissolver by dividing your required volume by 10. For example, a 30 Gal batch would normally require 3 HP to disperse. The dimensions on the high shear mixer allow for a 36” lift and a 40” diameter vessel. The air lift moves smoothly in and out of position using a 3-way air valve, allowing the high speed dispersion blade to be placed at any position inside the mixing container. This is important if you are going to be dispersing products at a variety of viscosities. Changing out the blade on the DP3 for your different chemistries can be done in less than 30 seconds. A huge variety of blades are available for the unit allowing for higher shear levels all the way to high pumping blades for high viscosity materials. Speeds on the dissolver are controlled by a local explosion proof controller that communicates with a digital speed controller that is mounted outside of the rated area. The speed range for this unit is 0-1900 RPM. A 1.5" 316SS shaft is standard on all DP3 units, precision ground and polished along its entire length for high speed mixer service. Customizations and options on these units include container holders, slower or faster speed ranges, explosion proof tachometers, and a variety of lift heights. As with all of our mixers, Mixer Direct is committed to best in the industry lead times. Please contact our sales engineers if you have any questions on sizing or expedited delivery (812) 202-4047. Additional Information Lead Time 10 Days Motor Horsepower No Motor Full Amp 10HP 15.8A@480V Shaft Diameter (In) No Shaft Length (In) 36 Mount No Impeller Material 304SS Impeller Qty 1 Mixer Size Medium Motor Drive No Variable Speed Drive VFD Shaft Material 316L SS Coupling (In) No Impeller Geometry Dispersion Blade Impeller Hand Radial Impeller Pitch No Impeller Diameter 10.0 Shaft RPM No Gear None Motor Enclosure XPFC Motor Frequency (Hz) 60 Motor Speed No

Product Description

For 55 Gal drum high speed dispersing there is no better value than the DP3 from Mixer Direct. Whether you are mixing coatings, cosmetics, or need some extra shear to get to a proper final solution, the DP3 high speed disperser has the power you need to get the job done. For products let than 15,000 cps you can calculate the required horsepower for your dissolver by dividing your required volume by 10. For example, a 30 Gal batch would normally require 3 HP to disperse. The dimensions on the high shear mixer allow for a 36” lift and a 40” diameter vessel.

The air lift moves smoothly in and out of position using a 3-way air valve, allowing the high speed dispersion blade to be placed at any position inside the mixing container. This is important if you are going to be dispersing products at a variety of viscosities.

Changing out the blade on the DP3 for your different chemistries can be done in less than 30 seconds. A huge variety of blades are available for the unit allowing for higher shear levels all the way to high pumping blades for high viscosity materials. Speeds on the dissolver are controlled by a local explosion proof controller that communicates with a digital speed controller that is mounted outside of the rated area. The speed range for this unit is 0-1900 RPM.

A 1.5" 316SS shaft is standard on all DP3 units, precision ground and polished along its entire length for high speed mixer service.

Customizations and options on these units include container holders, slower or faster speed ranges, explosion proof tachometers, and a variety of lift heights. As with all of our mixers, Mixer Direct is committed to best in the industry lead times. Please contact our sales engineers if you have any questions on sizing or expedited delivery (812) 202-4047.

Additional Information

Lead Time10 Days
Motor HorsepowerNo
Motor Full Amp10HP 15.8A@480V
Shaft Diameter (In)No
Shaft Length (In)36
MountNo
Impeller Material304SS
Impeller Qty1
Mixer SizeMedium
Motor DriveNo
Variable Speed DriveVFD
Shaft Material316L SS
Coupling (In)No
Impeller GeometryDispersion Blade
Impeller HandRadial
Impeller PitchNo
Impeller Diameter10.0
Shaft RPMNo
GearNone
Motor EnclosureXPFC
Motor Frequency (Hz)60
Motor SpeedNo
Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Industrial Mixers
Product Number DP3
Product Name 10HP Explosion Proof High Speed Disperser with Air Lift
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Ribbon Blender - 42V Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing (optional feature)
Features Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - C-3-3 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 54300 GPH (57097 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Batch Mixer - Rollo-Mixer® Mk X - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details