Mixer Direct 1/3 HP Variable Speed Gear Drive Flange Mount Mixer FLG033VGD

Description
This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. VFD unit for variable speed will read out Hz and uses a membrane control pad.
Description
This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. VFD unit for variable speed will read out Hz and uses a membrane control pad.

Suppliers

Company
Product
Description
Supplier Links
1/3 HP Variable Speed Gear Drive Flange Mount Mixer - FLG033VGD - Mixer Direct
Louisville, KY, USA
1/3 HP Variable Speed Gear Drive Flange Mount Mixer
FLG033VGD
1/3 HP Variable Speed Gear Drive Flange Mount Mixer FLG033VGD
This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. VFD unit for variable speed will read out Hz and uses a membrane control pad.

This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. VFD unit for variable speed will read out Hz and uses a membrane control pad.

Supplier's Site
Electric Gear Drive Flange Mount Mixer - FLG033VGD - MXD Process
Jeffersonville, IN, United States
Electric Gear Drive Flange Mount Mixer
FLG033VGD
Electric Gear Drive Flange Mount Mixer FLG033VGD
Combining properties of portable mixers and top-entry mixers, our flange mounted mixers are an ideal solution for applications that require some versatility in their mixing processes without sacrificing mixing or blending capabilities. Extra flange mounted support bearing and all-welded construction Heavy-duty electric motor with optional VFD Gear driven motor operates at a 5:1 ratio, allowing for lower RPMs and higher torque Mounts to a 2.5 inch 150# ANSI flange Wetted materials constructed of 316 or 304 grade stainless steel for high corrosion and abrasion resistance Optional Viton Lip Seal for increased protection to the mixer and liquid ingredients Horsepower selection available, with a matching high-efficiency impeller for optimal performance

Combining properties of portable mixers and top-entry mixers, our flange mounted mixers are an ideal solution for applications that require some versatility in their mixing processes without sacrificing mixing or blending capabilities.



  • Extra flange mounted support bearing and all-welded construction
  • Heavy-duty electric motor with optional VFD
  • Gear driven motor operates at a 5:1 ratio, allowing for lower RPMs and higher torque
  • Mounts to a 2.5 inch 150# ANSI flange
  • Wetted materials constructed of 316 or 304 grade stainless steel for high corrosion and abrasion resistance
  • Optional Viton Lip Seal for increased protection to the mixer and liquid ingredients
  • Horsepower selection available, with a matching high-efficiency impeller for optimal performance
Supplier's Site

Technical Specifications

  Mixer Direct MXD Process
Product Category Industrial Mixers Industrial Mixers
Product Number FLG033VGD FLG033VGD
Product Name 1/3 HP Variable Speed Gear Drive Flange Mount Mixer Electric Gear Drive Flange Mount Mixer
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids Liquids
Viscosity Range 1 to 2500 cps
Capacity (volumetric) 0.1337 to 267 cubic feet (3.79 to 7571 liters)
Mixer Type Agitators; Paddle; Ribbon (optional feature); Rotor-Stator (optional feature); Single Rotor; Twin Rotor; Turbine; Vertical Turbine Propellor; Hydrofoil
Operating Condition Batch; Continuous / In-Line
Unlock Full Specs
to access all available technical data

Similar Products

High Viscosity Disperser - PBA Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Paint / Coating Processing; Plastic Processing; Sanitary Processing (optional feature)
Features Variable; Explosion Proof (optional feature)
User Interface Analog
View Details
High Shear Homogenizer Mixer (CAVITRON) - 1008 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 12 to 210 GPH (12.62 to 221 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Rotary Drum Blender - Rollo-Mixer® Mk VII-1 - Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details