Mixer Direct 1/3 HP Explosion Proof Gear Drive Flange Mount Mixer FLG033XGD

Description
This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. Explosion Proof models are designed for rated areas.
Description
This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. Explosion Proof models are designed for rated areas.

Suppliers

Company
Product
Description
Supplier Links
1/3 HP Explosion Proof Gear Drive Flange Mount Mixer - FLG033XGD - Mixer Direct
Louisville, KY, USA
1/3 HP Explosion Proof Gear Drive Flange Mount Mixer
FLG033XGD
1/3 HP Explosion Proof Gear Drive Flange Mount Mixer FLG033XGD
This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. Explosion Proof models are designed for rated areas.

This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. Explosion Proof models are designed for rated areas.

Supplier's Site
Explosion Proof Gear Drive Flange Mount Mixer - FLG033XGD - MXD Process
Jeffersonville, IN, United States
Explosion Proof Gear Drive Flange Mount Mixer
FLG033XGD
Explosion Proof Gear Drive Flange Mount Mixer FLG033XGD
Combining properties of portable mixers and top-entry mixers, our flange mounted mixers are an ideal solution for applications that require some versatility in their mixing processes without sacrificing mixing or blending capabilities. Extra flange mounted support bearing and all-welded construction Heavy-duty explosion proof electric motor Gear driven motor operates at a 5:1 ratio, allowing for lower RPMs and higher torque Mounts to a 2.5 inch 150# ANSI flange Wetted materials constructed of 316 or 304 grade stainless steel for high corrosion and abrasion resistance Optional Viton Lip Seal for increased protection to the mixer and liquid ingredients Horsepower selection available, with a matching high-efficiency impeller for optimal performance

Combining properties of portable mixers and top-entry mixers, our flange mounted mixers are an ideal solution for applications that require some versatility in their mixing processes without sacrificing mixing or blending capabilities.



  • Extra flange mounted support bearing and all-welded construction
  • Heavy-duty explosion proof electric motor
  • Gear driven motor operates at a 5:1 ratio, allowing for lower RPMs and higher torque
  • Mounts to a 2.5 inch 150# ANSI flange
  • Wetted materials constructed of 316 or 304 grade stainless steel for high corrosion and abrasion resistance
  • Optional Viton Lip Seal for increased protection to the mixer and liquid ingredients
  • Horsepower selection available, with a matching high-efficiency impeller for optimal performance
Supplier's Site

Technical Specifications

  Mixer Direct MXD Process
Product Category Industrial Mixers Industrial Mixers
Product Number FLG033XGD FLG033XGD
Product Name 1/3 HP Explosion Proof Gear Drive Flange Mount Mixer Explosion Proof Gear Drive Flange Mount Mixer
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids Liquids
Viscosity Range 1 to 2500 cps
Capacity (volumetric) 0.1337 to 267 cubic feet (3.79 to 7571 liters)
Mixer Type Agitators; Paddle; Ribbon (optional feature); Rotor-Stator (optional feature); Single Rotor; Twin Rotor; Turbine; Vertical Turbine Propellor; Hydrofoil
Operating Condition Batch; Continuous / In-Line
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Batch Mixer - Rollo-Mixer® Mk X - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
V Cone Tumble Blender - VCB Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Features Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Powder or Granular
Capacity (volumetric) 0.2500 to 100 cubic feet (7.08 to 2832 liters)
View Details
High Shear Homogenizer Mixer (CAVITRON) - 1030.06 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 240 to 3000 GPH (252 to 3155 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details