Mixer Direct 1/3 HP Explosion Proof Direct Drive Flange Mount Mixer FLG033XDD

Description
This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. Explosion Proof models are designed for rated areas.
Description
This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. Explosion Proof models are designed for rated areas.

Suppliers

Company
Product
Description
Supplier Links
1/3 HP Explosion Proof Direct Drive Flange Mount Mixer - FLG033XDD - Mixer Direct
Louisville, KY, USA
1/3 HP Explosion Proof Direct Drive Flange Mount Mixer
FLG033XDD
1/3 HP Explosion Proof Direct Drive Flange Mount Mixer FLG033XDD
This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. Explosion Proof models are designed for rated areas.

This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. Explosion Proof models are designed for rated areas.

Supplier's Site
Explosion Proof Direct Drive Flange Mount Mixer - FLG033XDD - MXD Process
Jeffersonville, IN, United States
Explosion Proof Direct Drive Flange Mount Mixer
FLG033XDD
Explosion Proof Direct Drive Flange Mount Mixer FLG033XDD
Combining properties of portable mixers and top-entry mixers, our flange mounted mixers are an ideal solution for applications that require some versatility in their mixing processes without sacrificing mixing or blending capabilities. Extra flange mounted support bearing and all-welded construction Heavy-duty explosion proof electric motor Mounts to a 2.5 inch 150# ANSI flange Wetted materials constructed of 316 or 304 grade stainless steel for high corrosion and abrasion resistance Optional Viton Lip Seal for increased protection to the mixer and liquid ingredients Horsepower selection available, with a matching high-efficiency impeller for optimal performance

Combining properties of portable mixers and top-entry mixers, our flange mounted mixers are an ideal solution for applications that require some versatility in their mixing processes without sacrificing mixing or blending capabilities.



  • Extra flange mounted support bearing and all-welded construction
  • Heavy-duty explosion proof electric motor
  • Mounts to a 2.5 inch 150# ANSI flange
  • Wetted materials constructed of 316 or 304 grade stainless steel for high corrosion and abrasion resistance
  • Optional Viton Lip Seal for increased protection to the mixer and liquid ingredients
  • Horsepower selection available, with a matching high-efficiency impeller for optimal performance
Supplier's Site

Technical Specifications

  Mixer Direct MXD Process
Product Category Industrial Mixers Industrial Mixers
Product Number FLG033XDD FLG033XDD
Product Name 1/3 HP Explosion Proof Direct Drive Flange Mount Mixer Explosion Proof Direct Drive Flange Mount Mixer
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids Liquids
Viscosity Range 1 to 100 cps
Capacity (volumetric) 0.1337 to 33.42 cubic feet (3.79 to 946 liters)
Mixer Type Agitators; Paddle; Ribbon (optional feature); Rotor-Stator (optional feature); Single Rotor; Twin Rotor; Turbine; Vertical Turbine Propellor; Propeller
Operating Condition Batch; Continuous / In-Line
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Batch Mixer - Rollo-Mixer® Mk X - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
High Speed Powder Induction-Batch Mixer, Atmospheric Design - Series 100 SLIM - Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing
Features Explosion Proof
Mixer Type Rotor-Stator
View Details
High Shear Homogenizer Mixer (CAVITRON) - 1048 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 1200 to 14400 GPH (1262 to 15142 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details