Mixer Direct 1 HP Explosion Proof Gear Drive Bung Mount Mixer BUG100XGD

Description
This mixer allows you to mount it directly to the 2" NPT bung on a 55 gal drum lid or on any vessel. The folding props will slip through the bung opening and automatically open with centripetal force. The mixer will work both in side and center placed bung openings. With a heat treated aluminum housing you get both outstanding durability and lightweight portability. Each mixer comes standard with a 5/8" diameter 316SS shaft and 304SS set screw attached impellers. Rated for use in explosion proof environments.
Description
This mixer allows you to mount it directly to the 2" NPT bung on a 55 gal drum lid or on any vessel. The folding props will slip through the bung opening and automatically open with centripetal force. The mixer will work both in side and center placed bung openings. With a heat treated aluminum housing you get both outstanding durability and lightweight portability. Each mixer comes standard with a 5/8" diameter 316SS shaft and 304SS set screw attached impellers. Rated for use in explosion proof environments.

Suppliers

Company
Product
Description
Supplier Links
1 HP Explosion Proof Gear Drive Bung Mount Mixer - BUG100XGD - Mixer Direct
Louisville, KY, USA
1 HP Explosion Proof Gear Drive Bung Mount Mixer
BUG100XGD
1 HP Explosion Proof Gear Drive Bung Mount Mixer BUG100XGD
This mixer allows you to mount it directly to the 2" NPT bung on a 55 gal drum lid or on any vessel. The folding props will slip through the bung opening and automatically open with centripetal force. The mixer will work both in side and center placed bung openings. With a heat treated aluminum housing you get both outstanding durability and lightweight portability. Each mixer comes standard with a 5/8" diameter 316SS shaft and 304SS set screw attached impellers. Rated for use in explosion proof environments.

This mixer allows you to mount it directly to the 2" NPT bung on a 55 gal drum lid or on any vessel. The folding props will slip through the bung opening and automatically open with centripetal force. The mixer will work both in side and center placed bung openings. With a heat treated aluminum housing you get both outstanding durability and lightweight portability. Each mixer comes standard with a 5/8" diameter 316SS shaft and 304SS set screw attached impellers. Rated for use in explosion proof environments.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Industrial Mixers
Product Number BUG100XGD
Product Name 1 HP Explosion Proof Gear Drive Bung Mount Mixer
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
Viscosity Range 1 to 2500 cps
Capacity (volumetric) 0.1337 to 267 cubic feet (3.79 to 7571 liters)
Mixer Type Agitators; Paddle; Ribbon (optional feature); Rotor-Stator (optional feature); Single Rotor; Twin Rotor; Turbine; Vertical Turbine
Operating Condition Batch; Continuous / In-Line
Unlock Full Specs
to access all available technical data

Similar Products

Low Horsepower Turbine Mixer - Series 20 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing (optional feature); Cosmetics Processing; Water / Wastewater Treatment; Cosmetic, Film, Bio-pharm and Waste Treatment Industries
Features Explosion Proof (optional feature)
Feed Rate (volumetric) 11000 GPH (11567 ml/sec)
View Details
Inline, High Shear Rotor-Stator Mixer - Series 400 - Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing
Features Explosion Proof
Media Type Liquids
View Details
Batch Mixer - Rollo-Mixer® Mk X - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details