Mixer Direct 1 HP Explosion Proof Electric Gear Drive Drum Bracket Mount Mixer DBM100XGD

Description
Drum Bracket Mixers unique design attaches to any standard metal 55 gallon drum. The drum bracket's lightweight and sturdy construction allows mixing to be performed in the drum eliminating the need to transfer the product to another container. Mixer Direct's Drum Bracket's angled end plate provides a rigid mount to the 55 gallon drum allowing for more vigorous mixing. The explosion proof electric gear drive mixer has a 7.5:1 worm gear reduction which allows mixing from medium to high viscosities and comes equipped with (1) 12" axial flow turbine .The explosion prof motor is rated Division I, Class I, Group D and can be used in locations with contain flammable gas or vapor. Mixer Direct offers a unique baffle option to prevent vortexing and improve top to bottom mixing. Our customization options include longer shafts, multiple gear ratios, and varied impellers to encompass any mixing need.
Description
Drum Bracket Mixers unique design attaches to any standard metal 55 gallon drum. The drum bracket's lightweight and sturdy construction allows mixing to be performed in the drum eliminating the need to transfer the product to another container. Mixer Direct's Drum Bracket's angled end plate provides a rigid mount to the 55 gallon drum allowing for more vigorous mixing. The explosion proof electric gear drive mixer has a 7.5:1 worm gear reduction which allows mixing from medium to high viscosities and comes equipped with (1) 12" axial flow turbine .The explosion prof motor is rated Division I, Class I, Group D and can be used in locations with contain flammable gas or vapor. Mixer Direct offers a unique baffle option to prevent vortexing and improve top to bottom mixing. Our customization options include longer shafts, multiple gear ratios, and varied impellers to encompass any mixing need.

Suppliers

Company
Product
Description
Supplier Links
1 HP Explosion Proof Electric Gear Drive Drum Bracket Mount Mixer - DBM100XGD - Mixer Direct
Louisville, KY, USA
1 HP Explosion Proof Electric Gear Drive Drum Bracket Mount Mixer
DBM100XGD
1 HP Explosion Proof Electric Gear Drive Drum Bracket Mount Mixer DBM100XGD
Drum Bracket Mixers unique design attaches to any standard metal 55 gallon drum. The drum bracket's lightweight and sturdy construction allows mixing to be performed in the drum eliminating the need to transfer the product to another container. Mixer Direct's Drum Bracket's angled end plate provides a rigid mount to the 55 gallon drum allowing for more vigorous mixing. The explosion proof electric gear drive mixer has a 7.5:1 worm gear reduction which allows mixing from medium to high viscosities and comes equipped with (1) 12" axial flow turbine .The explosion prof motor is rated Division I, Class I, Group D and can be used in locations with contain flammable gas or vapor. Mixer Direct offers a unique baffle option to prevent vortexing and improve top to bottom mixing. Our customization options include longer shafts, multiple gear ratios, and varied impellers to encompass any mixing need.

Drum Bracket Mixers unique design attaches to any standard metal 55 gallon drum. The drum bracket's lightweight and sturdy construction allows mixing to be performed in the drum eliminating the need to transfer the product to another container. Mixer Direct's Drum Bracket's angled end plate provides a rigid mount to the 55 gallon drum allowing for more vigorous mixing. The explosion proof electric gear drive mixer has a 7.5:1 worm gear reduction which allows mixing from medium to high viscosities and comes equipped with (1) 12" axial flow turbine .The explosion prof motor is rated Division I, Class I, Group D and can be used in locations with contain flammable gas or vapor. Mixer Direct offers a unique baffle option to prevent vortexing and improve top to bottom mixing. Our customization options include longer shafts, multiple gear ratios, and varied impellers to encompass any mixing need.

Supplier's Site
Explosion Proof Gear Drive Drum Bracket Mount Mixer - DBM100XGD - MXD Process
Jeffersonville, IN, United States
Explosion Proof Gear Drive Drum Bracket Mount Mixer
DBM100XGD
Explosion Proof Gear Drive Drum Bracket Mount Mixer DBM100XGD
With easy to clean components, lightweight portability, and intelligent design, the stainless steel clamp mount mixer is an excellent choice for your food and pharmaceutical applications as well as your harsh chemical environment applications. Features of the Stainless Steel Clamp Mixer: Adjustable vertical movement and fixed Tri-Post 15° offset mount Tri-Post mount ensures ideal mixing performance with natural baffling effect Mount can be clamped onto any vertical surface or dedicated mixing stand Heavy-duty stainless steel electric motor with IP65 rating Gearbox allows for lower RPMs and higher torque Constructed with high-quality 316 grade stainless steel Provides high chemical and abrasion resistance for durability

With easy to clean components, lightweight portability, and intelligent design, the stainless steel clamp mount mixer is an excellent choice for your food and pharmaceutical applications as well as your harsh chemical environment applications.

Features of the Stainless Steel Clamp Mixer:



  • Adjustable vertical movement and fixed Tri-Post 15° offset mount
  • Tri-Post mount ensures ideal mixing performance with natural baffling effect
  • Mount can be clamped onto any vertical surface or dedicated mixing stand
  • Heavy-duty stainless steel electric motor with IP65 rating
  • Gearbox allows for lower RPMs and higher torque
  • Constructed with high-quality 316 grade stainless steel
  • Provides high chemical and abrasion resistance for durability
Supplier's Site

Technical Specifications

  Mixer Direct MXD Process
Product Category Industrial Mixers Industrial Mixers
Product Number DBM100XGD DBM100XGD
Product Name 1 HP Explosion Proof Electric Gear Drive Drum Bracket Mount Mixer Explosion Proof Gear Drive Drum Bracket Mount Mixer
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
Mixer Type Propellor; Rotor-Stator; Single Rotor Propellor; Turbine; Axial Flow Turbine
Operating Condition Batch
Mixer / Homogenizer Location Top Entry
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Powder Mixer - Rollo-Mixer® Mk VIII - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
PowerMix Planetary Mixer - PDM Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing (optional feature); Water / Wastewater Treatment
Features Variable; Cooling (optional feature); Heating (optional feature); Lined or Coated; Programmable (optional feature); Explosion Proof (optional feature); Interchangeable Rotor
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - C-2-1 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 27840 GPH (29274 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details