Mixer Direct 2 HP Variable Speed Gear Drive Plate Mount Mixer PLT200VGD

Description
The Plate Mount Mixer typically is bolted to two channels across the top of the tank. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. VFD unit for variable speed will read out Hz and uses a membrane control pad.
Description
The Plate Mount Mixer typically is bolted to two channels across the top of the tank. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. VFD unit for variable speed will read out Hz and uses a membrane control pad.

Suppliers

Company
Product
Description
Supplier Links
2 HP Variable Speed Gear Drive Plate Mount Mixer - PLT200VGD - Mixer Direct
Louisville, KY, USA
2 HP Variable Speed Gear Drive Plate Mount Mixer
PLT200VGD
2 HP Variable Speed Gear Drive Plate Mount Mixer PLT200VGD
The Plate Mount Mixer typically is bolted to two channels across the top of the tank. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. VFD unit for variable speed will read out Hz and uses a membrane control pad.

The Plate Mount Mixer typically is bolted to two channels across the top of the tank. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. VFD unit for variable speed will read out Hz and uses a membrane control pad.

Supplier's Site
Electric Gear Drive Plate Mount Mixer - PLT200VGD - MXD Process
Jeffersonville, IN, United States
Electric Gear Drive Plate Mount Mixer
PLT200VGD
Electric Gear Drive Plate Mount Mixer PLT200VGD
Light weight and highly portable, the economy clamp mount mixer is a popular choice for applications that require versatility. Features of our economy clamp mount mixers: Adjustable clamp positioning Heavy-duty electric motor with optional VFD Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower Appropriate propeller or high efficiency impeller size matched to the selected horsepower

Light weight and highly portable, the economy clamp mount mixer is a popular choice for applications that require versatility.

Features of our economy clamp mount mixers:



  • Adjustable clamp positioning
  • Heavy-duty electric motor with optional VFD
  • Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance
  • Option to select desired horsepower
  • Appropriate propeller or high efficiency impeller size matched to the selected horsepower
Supplier's Site

Technical Specifications

  Mixer Direct MXD Process
Product Category Industrial Mixers Industrial Mixers
Product Number PLT200VGD PLT200VGD
Product Name 2 HP Variable Speed Gear Drive Plate Mount Mixer Electric Gear Drive Plate Mount Mixer
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
Viscosity Range 1 to 15000 cps
Capacity (volumetric) 0.1337 to 668 cubic feet (3.79 to 18927 liters)
Mixer Type Agitators; Paddle; Ribbon (optional feature); Rotor-Stator (optional feature); Single Rotor; Twin Rotor; Turbine; Vertical Turbine Propellor; Hydrofoil
Operating Condition Batch; Continuous / In-Line
Unlock Full Specs
to access all available technical data

Similar Products

Triple Shaft Mixer - VM Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
Features Variable (optional feature); Continuous; Cooling (optional feature); Heating (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
High Shear Homogenizer Mixer (CAVITRON) - 1008 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 12 to 210 GPH (12.62 to 221 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Powder Mixer - Rollo-Mixer® Mk VIII - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details