Mixer Direct 2HP Explosion Proof High Speed Disperser for up to 20 Gal Containers with Air Lift DP2

Description
Product Description The DP2 line from MixerDirect handles all of your dispersing needs from 5-20 Gals. Producing a high speed dissolver in this range of volume has traditionally been difficult to find as customers are directed to either a lab bench model or a large floor mount disperser. The new DP2 gives you access to a machine that is designed for this volume. With an 24" lift the DP2 high shear mixer can easily accommodate up to 20 Gal of material, and stay in a size that can still fulfill mixing in 1L beakers. The air lift moves smoothly in and out of position using a 3-way air valve, allowing the high speed dispersion blade to be positioned at any position inside the mixing container. This is important if you are going to be dispersing products at a variety of viscosities. Changing out the blade on the DP2 for your different chemistries can be done in less than 30 seconds. A huge variety of blades are available for the unit allowing for higher shear levels all the way to high pumping blades for high viscosity materials. Speeds are controlled by a NEMA 7 rated local controller with an On/Off button and a speed pot. The digital controller it interfaces with is mounted outside of the rated area. This system is a great improvement over the typical variable speed pulley, allowing for easy and precise operation. Customizations and options on these units include container holders, slower or faster speed ranges, and lift heights. As with all of our mixers, Mixer Direct is committed to best in the industry lead times. Please contact our sales engineers if you have any questions on sizing or expedited delivery (812) 202-4047. Additional Information Lead Time 3 days Motor Horsepower 2.00 Motor Full Amp 13.3A@230V Shaft Diameter (In) 1.000 Shaft Length (In) 18 Mount No Impeller Material 304SS Impeller Qty 1 Mixer Size Small Motor Drive No Variable Speed Drive Needle Valve Shaft Material 316L SS Coupling (In) No Impeller Geometry Dispersion Blade Impeller Hand Radial Impeller Pitch No Impeller Diameter 4.0 Shaft RPM No Gear None Motor Enclosure XPFC Motor Frequency (Hz) 60 Motor Speed No
Description
Product Description The DP2 line from MixerDirect handles all of your dispersing needs from 5-20 Gals. Producing a high speed dissolver in this range of volume has traditionally been difficult to find as customers are directed to either a lab bench model or a large floor mount disperser. The new DP2 gives you access to a machine that is designed for this volume. With an 24" lift the DP2 high shear mixer can easily accommodate up to 20 Gal of material, and stay in a size that can still fulfill mixing in 1L beakers. The air lift moves smoothly in and out of position using a 3-way air valve, allowing the high speed dispersion blade to be positioned at any position inside the mixing container. This is important if you are going to be dispersing products at a variety of viscosities. Changing out the blade on the DP2 for your different chemistries can be done in less than 30 seconds. A huge variety of blades are available for the unit allowing for higher shear levels all the way to high pumping blades for high viscosity materials. Speeds are controlled by a NEMA 7 rated local controller with an On/Off button and a speed pot. The digital controller it interfaces with is mounted outside of the rated area. This system is a great improvement over the typical variable speed pulley, allowing for easy and precise operation. Customizations and options on these units include container holders, slower or faster speed ranges, and lift heights. As with all of our mixers, Mixer Direct is committed to best in the industry lead times. Please contact our sales engineers if you have any questions on sizing or expedited delivery (812) 202-4047. Additional Information Lead Time 3 days Motor Horsepower 2.00 Motor Full Amp 13.3A@230V Shaft Diameter (In) 1.000 Shaft Length (In) 18 Mount No Impeller Material 304SS Impeller Qty 1 Mixer Size Small Motor Drive No Variable Speed Drive Needle Valve Shaft Material 316L SS Coupling (In) No Impeller Geometry Dispersion Blade Impeller Hand Radial Impeller Pitch No Impeller Diameter 4.0 Shaft RPM No Gear None Motor Enclosure XPFC Motor Frequency (Hz) 60 Motor Speed No

Suppliers

Company
Product
Description
Supplier Links
2HP Explosion Proof High Speed Disperser for up to 20 Gal Containers with Air Lift - DP2 - Mixer Direct
Louisville, KY, USA
2HP Explosion Proof High Speed Disperser for up to 20 Gal Containers with Air Lift
DP2
2HP Explosion Proof High Speed Disperser for up to 20 Gal Containers with Air Lift DP2
Product Description The DP2 line from MixerDirect handles all of your dispersing needs from 5-20 Gals. Producing a high speed dissolver in this range of volume has traditionally been difficult to find as customers are directed to either a lab bench model or a large floor mount disperser. The new DP2 gives you access to a machine that is designed for this volume. With an 24" lift the DP2 high shear mixer can easily accommodate up to 20 Gal of material, and stay in a size that can still fulfill mixing in 1L beakers. The air lift moves smoothly in and out of position using a 3-way air valve, allowing the high speed dispersion blade to be positioned at any position inside the mixing container. This is important if you are going to be dispersing products at a variety of viscosities. Changing out the blade on the DP2 for your different chemistries can be done in less than 30 seconds. A huge variety of blades are available for the unit allowing for higher shear levels all the way to high pumping blades for high viscosity materials. Speeds are controlled by a NEMA 7 rated local controller with an On/Off button and a speed pot. The digital controller it interfaces with is mounted outside of the rated area. This system is a great improvement over the typical variable speed pulley, allowing for easy and precise operation. Customizations and options on these units include container holders, slower or faster speed ranges, and lift heights. As with all of our mixers, Mixer Direct is committed to best in the industry lead times. Please contact our sales engineers if you have any questions on sizing or expedited delivery (812) 202-4047. Additional Information Lead Time 3 days Motor Horsepower 2.00 Motor Full Amp 13.3A@230V Shaft Diameter (In) 1.000 Shaft Length (In) 18 Mount No Impeller Material 304SS Impeller Qty 1 Mixer Size Small Motor Drive No Variable Speed Drive Needle Valve Shaft Material 316L SS Coupling (In) No Impeller Geometry Dispersion Blade Impeller Hand Radial Impeller Pitch No Impeller Diameter 4.0 Shaft RPM No Gear None Motor Enclosure XPFC Motor Frequency (Hz) 60 Motor Speed No

Product Description

The DP2 line from MixerDirect handles all of your dispersing needs from 5-20 Gals. Producing a high speed dissolver in this range of volume has traditionally been difficult to find as customers are directed to either a lab bench model or a large floor mount disperser. The new DP2 gives you access to a machine that is designed for this volume.

With an 24" lift the DP2 high shear mixer can easily accommodate up to 20 Gal of material, and stay in a size that can still fulfill mixing in 1L beakers. The air lift moves smoothly in and out of position using a 3-way air valve, allowing the high speed dispersion blade to be positioned at any position inside the mixing container. This is important if you are going to be dispersing products at a variety of viscosities.

Changing out the blade on the DP2 for your different chemistries can be done in less than 30 seconds. A huge variety of blades are available for the unit allowing for higher shear levels all the way to high pumping blades for high viscosity materials. Speeds are controlled by a NEMA 7 rated local controller with an On/Off button and a speed pot. The digital controller it interfaces with is mounted outside of the rated area. This system is a great improvement over the typical variable speed pulley, allowing for easy and precise operation.

Customizations and options on these units include container holders, slower or faster speed ranges, and lift heights. As with all of our mixers, Mixer Direct is committed to best in the industry lead times. Please contact our sales engineers if you have any questions on sizing or expedited delivery (812) 202-4047.

Additional Information

Lead Time3 days
Motor Horsepower2.00
Motor Full Amp13.3A@230V
Shaft Diameter (In)1.000
Shaft Length (In)18
MountNo
Impeller Material304SS
Impeller Qty1
Mixer SizeSmall
Motor DriveNo
Variable Speed DriveNeedle Valve
Shaft Material316L SS
Coupling (In)No
Impeller GeometryDispersion Blade
Impeller HandRadial
Impeller PitchNo
Impeller Diameter4.0
Shaft RPMNo
GearNone
Motor EnclosureXPFC
Motor Frequency (Hz)60
Motor SpeedNo
Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Industrial Mixers
Product Number DP2
Product Name 2HP Explosion Proof High Speed Disperser for up to 20 Gal Containers with Air Lift
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Drum Blender - Rollo-Mixer® Mk VI - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities Agglomerating; Granulating; De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Ribbon Blender - 42N Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing (optional feature)
Features Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Display Type Digital Numerical Display (optional feature)
View Details
High Shear Homogenizer Mixer (CAVITRON) - 1030.06 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 240 to 3000 GPH (252 to 3155 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details