Designed to attach to a 3" Tri-Clamp mount fittings, Mixer Direct's Tri-Clamp Mount Mixers offer extreme durability and versatility. These stainless steel washdown industrial mixers were constructed to be used in the most sterile environments. Engineered with easily cleanable surfaces, outstanding durability, and lightweight portability these agitators come equipped with stainless steel propellers. A high performance seal ensures a sealed environment rated for sterile applications. Mixer Direct offers many customization options including longer shafts, varying gear ratios, and many impeller types. We can customize the Tri-Clamp Mount Mixer to fit any application just call one of our sales engineers or fill out a contact form!
| Mixer Direct | |
|---|---|
| Product Category | Industrial Mixers |
| Product Number | TCM050EDD-S |
| Product Name | 1/2 HP Electric Direct Drive Sanitary Stainless Steel Tri-Clamp Mount Mixer |
| Applications / Industry | Sanitary Processing |
| Media Type | Liquids; Solid with Liquid Addition; Liquid with Suspended Solids |
| Mixer Type | Propellor; Rotor-Stator; Single Rotor |
| Operating Condition | Batch |