Mixer Direct 4 HP Air Direct Drive Bung Mount Mixer DCM400ADD

Description
This mixer allows you to mount it directly to the side of a 55 gallon drum or any similar vessel. The folding props enter through the 2" bunghole and automatically open with centripetal force and provide mixing for low to medium viscosities. With heat treated aluminum housing you get both outstanding durability and lightweight portability. Each mixer comes standard with a 5/8" diameter 316SS shaft and (3) 4" 304SS set screw attached impellers. Our air motor provides an economical variable speed option and can be used in hazardous environments. Mixer Direct customization options include longer shafts, multiple gear ratios, and varied impellers to encompass any mixing need.
Description
This mixer allows you to mount it directly to the side of a 55 gallon drum or any similar vessel. The folding props enter through the 2" bunghole and automatically open with centripetal force and provide mixing for low to medium viscosities. With heat treated aluminum housing you get both outstanding durability and lightweight portability. Each mixer comes standard with a 5/8" diameter 316SS shaft and (3) 4" 304SS set screw attached impellers. Our air motor provides an economical variable speed option and can be used in hazardous environments. Mixer Direct customization options include longer shafts, multiple gear ratios, and varied impellers to encompass any mixing need.

Suppliers

Company
Product
Description
Supplier Links
4 HP Air Direct Drive Bung Mount Mixer - DCM400ADD - Mixer Direct
Louisville, KY, USA
4 HP Air Direct Drive Bung Mount Mixer
DCM400ADD
4 HP Air Direct Drive Bung Mount Mixer DCM400ADD
This mixer allows you to mount it directly to the side of a 55 gallon drum or any similar vessel. The folding props enter through the 2" bunghole and automatically open with centripetal force and provide mixing for low to medium viscosities. With heat treated aluminum housing you get both outstanding durability and lightweight portability. Each mixer comes standard with a 5/8" diameter 316SS shaft and (3) 4" 304SS set screw attached impellers. Our air motor provides an economical variable speed option and can be used in hazardous environments. Mixer Direct customization options include longer shafts, multiple gear ratios, and varied impellers to encompass any mixing need.

This mixer allows you to mount it directly to the side of a 55 gallon drum or any similar vessel. The folding props enter through the 2" bunghole and automatically open with centripetal force and provide mixing for low to medium viscosities. With heat treated aluminum housing you get both outstanding durability and lightweight portability. Each mixer comes standard with a 5/8" diameter 316SS shaft and (3) 4" 304SS set screw attached impellers. Our air motor provides an economical variable speed option and can be used in hazardous environments. Mixer Direct customization options include longer shafts, multiple gear ratios, and varied impellers to encompass any mixing need.

Supplier's Site
Air Direct Drive Drum Clamp Mount Mixer - DCM400ADD - MXD Process
Jeffersonville, IN, United States
Air Direct Drive Drum Clamp Mount Mixer
DCM400ADD
Air Direct Drive Drum Clamp Mount Mixer DCM400ADD
With easy to clean components, lightweight portability, and intelligent design, the stainless steel clamp mount mixer is an excellent choice for your food and pharmaceutical applications as well as your harsh chemical environment applications. Features of the Stainless Steel Clamp Mixer: Adjustable vertical movement and fixed Tri-Post 15° offset mount Tri-Post mount ensures ideal mixing performance with natural baffling effect Mount can be clamped onto any vertical surface or dedicated mixing stand Heavy-duty stainless steel electric motor with IP65 rating Gearbox allows for lower RPMs and higher torque Constructed with high-quality 316 grade stainless steel Provides high chemical and abrasion resistance for durability

With easy to clean components, lightweight portability, and intelligent design, the stainless steel clamp mount mixer is an excellent choice for your food and pharmaceutical applications as well as your harsh chemical environment applications.

Features of the Stainless Steel Clamp Mixer:



  • Adjustable vertical movement and fixed Tri-Post 15° offset mount
  • Tri-Post mount ensures ideal mixing performance with natural baffling effect
  • Mount can be clamped onto any vertical surface or dedicated mixing stand
  • Heavy-duty stainless steel electric motor with IP65 rating
  • Gearbox allows for lower RPMs and higher torque
  • Constructed with high-quality 316 grade stainless steel
  • Provides high chemical and abrasion resistance for durability
Supplier's Site

Technical Specifications

  Mixer Direct MXD Process
Product Category Industrial Mixers Industrial Mixers
Product Number DCM400ADD DCM400ADD
Product Name 4 HP Air Direct Drive Bung Mount Mixer Air Direct Drive Drum Clamp Mount Mixer
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
Mixer Type Propellor; Rotor-Stator; Single Rotor Propellor; Folding Impeller
Operating Condition Batch
Mixer / Homogenizer Location Top Entry
Unlock Full Specs
to access all available technical data

Similar Products

Triple Shaft Mixer - VM Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
Features Variable (optional feature); Continuous; Cooling (optional feature); Heating (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
High Shear Homogenizer Mixer (CAVITRON) - 1028 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 240 to 9000 GPH (252 to 9464 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
55 Gallon Drum Agitator -  - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 0.6684 to 7.35 cubic feet (18.93 to 208 liters)
View Details