Mixer Direct 1/3 HP Variable Speed Gear Drive Plate Mount Mixer PLT033VGD

Description
The Plate Mount Mixer typically is bolted to two channels across the top of the tank. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. VFD unit for variable speed will read out Hz and uses a membrane control pad.
Description
The Plate Mount Mixer typically is bolted to two channels across the top of the tank. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. VFD unit for variable speed will read out Hz and uses a membrane control pad.

Suppliers

Company
Product
Description
Supplier Links
1/3 HP Variable Speed Gear Drive Plate Mount Mixer - PLT033VGD - Mixer Direct
Louisville, KY, USA
1/3 HP Variable Speed Gear Drive Plate Mount Mixer
PLT033VGD
1/3 HP Variable Speed Gear Drive Plate Mount Mixer PLT033VGD
The Plate Mount Mixer typically is bolted to two channels across the top of the tank. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. VFD unit for variable speed will read out Hz and uses a membrane control pad.

The Plate Mount Mixer typically is bolted to two channels across the top of the tank. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. VFD unit for variable speed will read out Hz and uses a membrane control pad.

Supplier's Site
Electric Gear Drive Plate Mount Mixer - PLT033VGD - MXD Process
Jeffersonville, IN, United States
Electric Gear Drive Plate Mount Mixer
PLT033VGD
Electric Gear Drive Plate Mount Mixer PLT033VGD
Combining properties of portable mixers and top-entry mixers, our plate mounted mixers are an ideal solution for applications that require some versatility in their mixing processes without sacrificing mixing or blending capabilities. Heavy-duty electric motor with optional VFD Mounts with a 12" x 12" standard plate Gear driven motor operates at a 5:1 ratio, allowing for lower RPMs and higher torque Wetted materials constructed of 316 or 304 grade stainless steel for high corrosion and abrasion resistance Horsepower selection available, with a matching high-efficiency impeller for optimal performance

Combining properties of portable mixers and top-entry mixers, our plate mounted mixers are an ideal solution for applications that require some versatility in their mixing processes without sacrificing mixing or blending capabilities.



  • Heavy-duty electric motor with optional VFD
  • Mounts with a 12" x 12" standard plate
  • Gear driven motor operates at a 5:1 ratio, allowing for lower RPMs and higher torque
  • Wetted materials constructed of 316 or 304 grade stainless steel for high corrosion and abrasion resistance
  • Horsepower selection available, with a matching high-efficiency impeller for optimal performance
Supplier's Site

Technical Specifications

  Mixer Direct MXD Process
Product Category Industrial Mixers Industrial Mixers
Product Number PLT033VGD PLT033VGD
Product Name 1/3 HP Variable Speed Gear Drive Plate Mount Mixer Electric Gear Drive Plate Mount Mixer
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
Viscosity Range 1 to 2500 cps
Capacity (volumetric) 0.1337 to 267 cubic feet (3.79 to 7571 liters)
Mixer Type Agitators; Paddle; Ribbon (optional feature); Rotor-Stator (optional feature); Single Rotor; Twin Rotor; Turbine; Vertical Turbine Propellor; Hydrofoil
Operating Condition Batch; Continuous / In-Line
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Powder Induction-Inline Mixer - Series 400 SLIM - Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing
Features Explosion Proof
Mixer Type Rotor-Stator
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-75-3 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 44100 GPH (46371 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Batch Mixer - Rollo-Mixer® Mk X - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details