Mixer Direct 3/4 HP Electric Gear Drive Flange Mount Mixer FLG075EGD

Description
This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application.
Description
This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application.

Suppliers

Company
Product
Description
Supplier Links
3/4 HP Electric Gear Drive Flange Mount Mixer - FLG075EGD - Mixer Direct
Louisville, KY, USA
3/4 HP Electric Gear Drive Flange Mount Mixer
FLG075EGD
3/4 HP Electric Gear Drive Flange Mount Mixer FLG075EGD
This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application.

This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application.

Supplier's Site
Electric Gear Drive Flange Mount Mixer - FLG075EGD - MXD Process
Jeffersonville, IN, United States
Electric Gear Drive Flange Mount Mixer
FLG075EGD
Electric Gear Drive Flange Mount Mixer FLG075EGD
Light weight and highly portable, the economy clamp mount mixer is a popular choice for applications that require versatility. Features of our economy clamp mount mixers: Adjustable clamp positioning Heavy-duty electric motor with optional VFD Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower Appropriate propeller or high efficiency impeller size matched to the selected horsepower

Light weight and highly portable, the economy clamp mount mixer is a popular choice for applications that require versatility.

Features of our economy clamp mount mixers:



  • Adjustable clamp positioning
  • Heavy-duty electric motor with optional VFD
  • Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance
  • Option to select desired horsepower
  • Appropriate propeller or high efficiency impeller size matched to the selected horsepower
Supplier's Site

Technical Specifications

  Mixer Direct MXD Process
Product Category Industrial Mixers Industrial Mixers
Product Number FLG075EGD FLG075EGD
Product Name 3/4 HP Electric Gear Drive Flange Mount Mixer Electric Gear Drive Flange Mount Mixer
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
Viscosity Range 1 to 2500 cps
Capacity (volumetric) 0.1337 to 267 cubic feet (3.79 to 7571 liters)
Mixer Type Agitators; Paddle; Ribbon (optional feature); Rotor-Stator (optional feature); Single Rotor; Twin Rotor; Turbine; Vertical Turbine Propellor; Hydrofoil
Operating Condition Batch; Continuous / In-Line
Unlock Full Specs
to access all available technical data

Similar Products

Triple Shaft Mixer - VM Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
Features Variable (optional feature); Continuous; Cooling (optional feature); Heating (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
Medium Horsepower Turbine Mixers in Top & Side Entry - Series 30-100 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing (optional feature); Food or Beverage Processing; Asphalt, Edible Oil, Distillery, and Food Industries
Features Explosion Proof (optional feature)
Feed Rate (volumetric) 67000 GPH (70451 ml/sec)
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Batch Coater - Rollo-Mixer® Mk IX - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities Coating; De-dusting, Impregnating
Display Type Digital Numerical Display
View Details