Mixer Direct 1 HP Variable Speed Direct Drive Flange Mount Mixer FLG100VDD

Description
This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. VFD unit for variable speed will read out Hz and uses a membrane control pad.
Description
This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. VFD unit for variable speed will read out Hz and uses a membrane control pad.

Suppliers

Company
Product
Description
Supplier Links
1 HP Variable Speed Direct Drive Flange Mount Mixer - FLG100VDD - Mixer Direct
Louisville, KY, USA
1 HP Variable Speed Direct Drive Flange Mount Mixer
FLG100VDD
1 HP Variable Speed Direct Drive Flange Mount Mixer FLG100VDD
This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. VFD unit for variable speed will read out Hz and uses a membrane control pad.

This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. VFD unit for variable speed will read out Hz and uses a membrane control pad.

Supplier's Site
Electric Direct Drive Flange Mount Mixer - FLG100VDD - MXD Process
Jeffersonville, IN, United States
Electric Direct Drive Flange Mount Mixer
FLG100VDD
Electric Direct Drive Flange Mount Mixer FLG100VDD
Light weight and highly portable, the economy clamp mount mixer is a popular choice for applications that require versatility. Features of our economy clamp mount mixers: Adjustable clamp positioning Heavy-duty electric motor with optional VFD Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower Appropriate propeller or high efficiency impeller size matched to the selected horsepower

Light weight and highly portable, the economy clamp mount mixer is a popular choice for applications that require versatility.

Features of our economy clamp mount mixers:



  • Adjustable clamp positioning
  • Heavy-duty electric motor with optional VFD
  • Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance
  • Option to select desired horsepower
  • Appropriate propeller or high efficiency impeller size matched to the selected horsepower
Supplier's Site

Technical Specifications

  Mixer Direct MXD Process
Product Category Industrial Mixers Industrial Mixers
Product Number FLG100VDD FLG100VDD
Product Name 1 HP Variable Speed Direct Drive Flange Mount Mixer Electric Direct Drive Flange Mount Mixer
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
Viscosity Range 1 to 1000 cps
Capacity (volumetric) 0.1337 to 66.84 cubic feet (3.79 to 1893 liters)
Mixer Type Agitators; Paddle; Ribbon (optional feature); Rotor-Stator (optional feature); Single Rotor; Twin Rotor; Turbine; Vertical Turbine Propellor; Hydrofoil
Operating Condition Batch; Continuous / In-Line
Unlock Full Specs
to access all available technical data

Similar Products

Three Roll Mill -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
Features Continuous; Explosion Proof (optional feature)
Additional Capabilities Milling
View Details
High Shear Homogenizer Mixer (CAVITRON) - 1035 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 600 to 10560 GPH (631 to 11104 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Rotary Drum Blender - Rollo-Mixer® Mk VII-1 - Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details