Mixer Direct 30HP Electric High Speed Explosion Proof Disperser with Air over Oil Lift DP4

Description
Product Description For high speed dispersing there is no better value than the DP4 from Mixer Direct. Whether you are mixing coatings, cosmetics, or need some extra shear to get to a proper final solution, the DP4 high speed disperser has the power you need to get the job done. For products let than 15,000 cps you can calculate the required horsepower for your dissolver by dividing your required volume by 10. For example, a 30 Gal batch would normally require 3 HP to disperse. The dimensions on the high shear mixer allow for a 36” lift and a 40” diameter vessel. The air over oil lift moves smoothly in and out of position using a 3-way air valve, allowing the high speed dispersion blade to be placed at any position inside the mixing container. This is important if you are going to be dispersing products at a variety of viscosities. Changing out the blade on the DP4 for your different chemistries can be done in less than 30 seconds. A huge variety of blades are available for the unit allowing for higher shear levels all the way to high pumping blades for high viscosity materials. Speeds on the dissolver are controlled by a local explosion proof controller that communicates with a digital speed controller that is mounted outside of the rated area. The speed range for this unit is 0-1400 RPM. A 1.75" 316SS shaft is standard on all DP4 units, precision ground and polished along its entire length for high speed mixer service. Customizations and options on these units include container holders, slower or faster speed ranges, expolsion proof tachometers, and a variety of lift heights. As with all of our mixers, Mixer Direct is committed to best in the industry lead times. Please contact our sales engineers if you have any questions on sizing or expedited delivery (812) 202-4047. Additional Information Lead Time 2-4 Weeks Motor Horsepower No Motor Full Amp No Shaft Diameter (In) No Shaft Length (In) No Mount No Impeller Material 304SS Impeller Qty 1 Mixer Size Large Motor Drive Electric Gear Drive Variable Speed Drive VFD Shaft Material 316L SS Coupling (In) No Impeller Geometry Dispersion Blade Impeller Hand No Impeller Pitch No Impeller Diameter 14.0 Shaft RPM No Gear None Motor Enclosure XPFC Motor Frequency (Hz) No Motor Speed No
Description
Product Description For high speed dispersing there is no better value than the DP4 from Mixer Direct. Whether you are mixing coatings, cosmetics, or need some extra shear to get to a proper final solution, the DP4 high speed disperser has the power you need to get the job done. For products let than 15,000 cps you can calculate the required horsepower for your dissolver by dividing your required volume by 10. For example, a 30 Gal batch would normally require 3 HP to disperse. The dimensions on the high shear mixer allow for a 36” lift and a 40” diameter vessel. The air over oil lift moves smoothly in and out of position using a 3-way air valve, allowing the high speed dispersion blade to be placed at any position inside the mixing container. This is important if you are going to be dispersing products at a variety of viscosities. Changing out the blade on the DP4 for your different chemistries can be done in less than 30 seconds. A huge variety of blades are available for the unit allowing for higher shear levels all the way to high pumping blades for high viscosity materials. Speeds on the dissolver are controlled by a local explosion proof controller that communicates with a digital speed controller that is mounted outside of the rated area. The speed range for this unit is 0-1400 RPM. A 1.75" 316SS shaft is standard on all DP4 units, precision ground and polished along its entire length for high speed mixer service. Customizations and options on these units include container holders, slower or faster speed ranges, expolsion proof tachometers, and a variety of lift heights. As with all of our mixers, Mixer Direct is committed to best in the industry lead times. Please contact our sales engineers if you have any questions on sizing or expedited delivery (812) 202-4047. Additional Information Lead Time 2-4 Weeks Motor Horsepower No Motor Full Amp No Shaft Diameter (In) No Shaft Length (In) No Mount No Impeller Material 304SS Impeller Qty 1 Mixer Size Large Motor Drive Electric Gear Drive Variable Speed Drive VFD Shaft Material 316L SS Coupling (In) No Impeller Geometry Dispersion Blade Impeller Hand No Impeller Pitch No Impeller Diameter 14.0 Shaft RPM No Gear None Motor Enclosure XPFC Motor Frequency (Hz) No Motor Speed No

Suppliers

Company
Product
Description
Supplier Links
30HP Electric High Speed Explosion Proof Disperser with Air over Oil Lift - DP4 - Mixer Direct
Louisville, KY, USA
30HP Electric High Speed Explosion Proof Disperser with Air over Oil Lift
DP4
30HP Electric High Speed Explosion Proof Disperser with Air over Oil Lift DP4
Product Description For high speed dispersing there is no better value than the DP4 from Mixer Direct. Whether you are mixing coatings, cosmetics, or need some extra shear to get to a proper final solution, the DP4 high speed disperser has the power you need to get the job done. For products let than 15,000 cps you can calculate the required horsepower for your dissolver by dividing your required volume by 10. For example, a 30 Gal batch would normally require 3 HP to disperse. The dimensions on the high shear mixer allow for a 36” lift and a 40” diameter vessel. The air over oil lift moves smoothly in and out of position using a 3-way air valve, allowing the high speed dispersion blade to be placed at any position inside the mixing container. This is important if you are going to be dispersing products at a variety of viscosities. Changing out the blade on the DP4 for your different chemistries can be done in less than 30 seconds. A huge variety of blades are available for the unit allowing for higher shear levels all the way to high pumping blades for high viscosity materials. Speeds on the dissolver are controlled by a local explosion proof controller that communicates with a digital speed controller that is mounted outside of the rated area. The speed range for this unit is 0-1400 RPM. A 1.75" 316SS shaft is standard on all DP4 units, precision ground and polished along its entire length for high speed mixer service. Customizations and options on these units include container holders, slower or faster speed ranges, expolsion proof tachometers, and a variety of lift heights. As with all of our mixers, Mixer Direct is committed to best in the industry lead times. Please contact our sales engineers if you have any questions on sizing or expedited delivery (812) 202-4047. Additional Information Lead Time 2-4 Weeks Motor Horsepower No Motor Full Amp No Shaft Diameter (In) No Shaft Length (In) No Mount No Impeller Material 304SS Impeller Qty 1 Mixer Size Large Motor Drive Electric Gear Drive Variable Speed Drive VFD Shaft Material 316L SS Coupling (In) No Impeller Geometry Dispersion Blade Impeller Hand No Impeller Pitch No Impeller Diameter 14.0 Shaft RPM No Gear None Motor Enclosure XPFC Motor Frequency (Hz) No Motor Speed No

Product Description

For high speed dispersing there is no better value than the DP4 from Mixer Direct. Whether you are mixing coatings, cosmetics, or need some extra shear to get to a proper final solution, the DP4 high speed disperser has the power you need to get the job done. For products let than 15,000 cps you can calculate the required horsepower for your dissolver by dividing your required volume by 10. For example, a 30 Gal batch would normally require 3 HP to disperse. The dimensions on the high shear mixer allow for a 36” lift and a 40” diameter vessel.

The air over oil lift moves smoothly in and out of position using a 3-way air valve, allowing the high speed dispersion blade to be placed at any position inside the mixing container. This is important if you are going to be dispersing products at a variety of viscosities.

Changing out the blade on the DP4 for your different chemistries can be done in less than 30 seconds. A huge variety of blades are available for the unit allowing for higher shear levels all the way to high pumping blades for high viscosity materials. Speeds on the dissolver are controlled by a local explosion proof controller that communicates with a digital speed controller that is mounted outside of the rated area. The speed range for this unit is 0-1400 RPM.

A 1.75" 316SS shaft is standard on all DP4 units, precision ground and polished along its entire length for high speed mixer service.

Customizations and options on these units include container holders, slower or faster speed ranges, expolsion proof tachometers, and a variety of lift heights. As with all of our mixers, Mixer Direct is committed to best in the industry lead times. Please contact our sales engineers if you have any questions on sizing or expedited delivery (812) 202-4047.

Additional Information

Lead Time2-4 Weeks
Motor HorsepowerNo
Motor Full AmpNo
Shaft Diameter (In)No
Shaft Length (In)No
MountNo
Impeller Material304SS
Impeller Qty1
Mixer SizeLarge
Motor DriveElectric Gear Drive
Variable Speed DriveVFD
Shaft Material316L SS
Coupling (In)No
Impeller GeometryDispersion Blade
Impeller HandNo
Impeller PitchNo
Impeller Diameter14.0
Shaft RPMNo
GearNone
Motor EnclosureXPFC
Motor Frequency (Hz)No
Motor SpeedNo
Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Industrial Mixers
Product Number DP4
Product Name 30HP Electric High Speed Explosion Proof Disperser with Air over Oil Lift
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Drum Blender - Rollo-Mixer® Mk VII-1 - Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Co., Inc.
Specs
Mixer Type Homogenizer
View Details
High Torque Top & Side Entry Mixers - Series 300-900 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing (optional feature); Ore / Mineral Processing; Paper and Pulp Processing; Plastic Processing; Paper, Mining, Rubber, and Paint Industries
Features Explosion Proof (optional feature)
Feed Rate (volumetric) 11000 GPH (11567 ml/sec)
View Details
55 Gallon Drum Agitator -  - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 0.6684 to 7.35 cubic feet (18.93 to 208 liters)
View Details