Mixer Direct 3/4 HP Variable Speed Gear Drive Tote Bracket Mount Mixer TBM075VGD

Description
Designed to mix IBC Totes, these heavy duty mixers have a 7.5:1 worm gear reduction to provide the torque needed to drive two stainless folding impellers. These impeller will collapse to allow entry into the 6" NPT opening in the center of the IBC tote. The bracket can fit a range of 36-48" inch so almost any size tote can be accommodated. However, this mixer is not just for totes, but any tank where mounting on top with a bracket would be appropriate. Customization option include longer shafts, gear ratios, and varied impellers. VFD units feature frequency display and membrane control pad.
Description
Designed to mix IBC Totes, these heavy duty mixers have a 7.5:1 worm gear reduction to provide the torque needed to drive two stainless folding impellers. These impeller will collapse to allow entry into the 6" NPT opening in the center of the IBC tote. The bracket can fit a range of 36-48" inch so almost any size tote can be accommodated. However, this mixer is not just for totes, but any tank where mounting on top with a bracket would be appropriate. Customization option include longer shafts, gear ratios, and varied impellers. VFD units feature frequency display and membrane control pad.

Suppliers

Company
Product
Description
Supplier Links
3/4 HP Variable Speed Gear Drive Tote Bracket Mount Mixer - TBM075VGD - Mixer Direct
Louisville, KY, USA
3/4 HP Variable Speed Gear Drive Tote Bracket Mount Mixer
TBM075VGD
3/4 HP Variable Speed Gear Drive Tote Bracket Mount Mixer TBM075VGD
Designed to mix IBC Totes, these heavy duty mixers have a 7.5:1 worm gear reduction to provide the torque needed to drive two stainless folding impellers. These impeller will collapse to allow entry into the 6" NPT opening in the center of the IBC tote. The bracket can fit a range of 36-48" inch so almost any size tote can be accommodated. However, this mixer is not just for totes, but any tank where mounting on top with a bracket would be appropriate. Customization option include longer shafts, gear ratios, and varied impellers. VFD units feature frequency display and membrane control pad.

Designed to mix IBC Totes, these heavy duty mixers have a 7.5:1 worm gear reduction to provide the torque needed to drive two stainless folding impellers. These impeller will collapse to allow entry into the 6" NPT opening in the center of the IBC tote. The bracket can fit a range of 36-48" inch so almost any size tote can be accommodated. However, this mixer is not just for totes, but any tank where mounting on top with a bracket would be appropriate. Customization option include longer shafts, gear ratios, and varied impellers. VFD units feature frequency display and membrane control pad.

Supplier's Site
Electric Gear Drive Tote Bracket Mount Mixer - TBM075VGD - MXD Process
Jeffersonville, IN, United States
Electric Gear Drive Tote Bracket Mount Mixer
TBM075VGD
Electric Gear Drive Tote Bracket Mount Mixer TBM075VGD
Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries. The features of our tri-clamp mixers include: Easy attachment to a 3 in. tri-clamp fitting Includes FDA lip shaft seal for mixer and liquid ingredient protection Constructed with a heavy-duty TEFC electric motor with optional VFD Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower and shaft length Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length.

Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries.

The features of our tri-clamp mixers include:



  • Easy attachment to a 3 in. tri-clamp fitting
  • Includes FDA lip shaft seal for mixer and liquid ingredient protection
  • Constructed with a heavy-duty TEFC electric motor with optional VFD
  • Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance
  • Option to select desired horsepower and shaft length
  • Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length.
Supplier's Site

Technical Specifications

  Mixer Direct MXD Process
Product Category Industrial Mixers Industrial Mixers
Product Number TBM075VGD TBM075VGD
Product Name 3/4 HP Variable Speed Gear Drive Tote Bracket Mount Mixer Electric Gear Drive Tote Bracket Mount Mixer
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids Liquids
Viscosity Range 1 to 2500 cps
Capacity (volumetric) 0.1337 to 267 cubic feet (3.79 to 7571 liters)
Mixer Type Agitators; Paddle; Ribbon (optional feature); Rotor-Stator (optional feature); Single Rotor; Twin Rotor; Turbine; Vertical Turbine Propellor; Hydrofoil
Operating Condition Batch; Continuous / In-Line
Unlock Full Specs
to access all available technical data