Mixer Direct Datasheets for Industrial Mixers

Industrial mixers use a shaft, screw, blades, ribbons, impellers or propellers to mix industrial materials such as adhesives, chemicals, construction materials, minerals, coatings and paints.
Industrial Mixers: Learn more

Product Name Notes
Product Description For 55 Gal drum high speed dispersing there is no better value than the DP3 from Mixer Direct. Whether you are mixing coatings, cosmetics, or need some extra...
Product Description For high speed dispersing there is no better value than the DP4 from Mixer Direct. Whether you are mixing coatings, cosmetics, or need some extra shear to get...
Product Description The DP2 line from MixerDirect handles all of your dispersing needs from 5-20 Gals. Producing a high speed dissolver in this range of volume has traditionally been difficult...
Deigned to sit comfortably on top of a five gal pail, the Ring Mount mixer functions in both an open pail and closed pail. The impellers fold to fit through...
Designed to attach to a 3" Tri-Clamp mount fittings, Mixer Direct's Tri-Clamp Mount Mixers offer extreme durability and versatility. Engineered with outstanding durability and lightweight portability these agitators come equipped...
Designed to attach to a 3" Tri-Clamp mount fittings, Mixer Direct's Tri-Clamp Mount Mixers offer extreme durability and versatility. Engineered with outstanding durability lightweight portability these agitators come equipped with...
Designed to attach to a 3" Tri-Clamp mount fittings, Mixer Direct's Tri-Clamp Mount Mixers offer extreme durability and versatility. These stainless steel washdown industrial mixers were constructed to be used...
Designed to mix IBC Totes ,the bracket can fit a range of 36-48 inch so almost any size tote can be accommodated. However, this mixer is not just for totes,...
Designed to mix IBC Totes ,the bracket can fit a range of 36-48" inch so almost any size tote can be accommodated. However, this mixer is not just for totes,...
Designed to mix IBC Totes, these heavy duty mixers have a 7.5:1 worm gear reduction to provide the torque needed to drive two stainless folding impellers. These impeller will collapse...
Designed to mix IBC Totes, these heavy duty mixers have a 7.5:1 worm gear reduction to provide the torque needed to drive two stainless folding impellers. These impellers will collapse...
Designed to sit comfortably on top of a five gal pail, the Ring Mount mixer functions in both an open pail and closed pail. The impellers fold to fit through...
Designed to sit comfortably on top of a five gallon pail, the Ring Mount mixer functions in both an open pail and closed pail. The impellers fold to fit through...
Drum Bracket Mixers unique design attaches to any standard metal 55 gallon drum. The drum bracket's lightweight and sturdy construction allows mixing to be performed in the drum eliminating the...
Ever wish that you could install the mixer and cover the drum in one easy step? Wish no more. Ideal for use in small batches and where some shear action...
Ever wish that you could install the mixer and cover the drum in one easy step? Wish no more. Ideal for use in small batchs and where some shear action...
Ever wish that you could install the mixer and cover the drum in one easy step? Wish no more. Ideal for use in viscous batches and where some geared down...
Ever wish that you could install the mixer and cover the drum in one easy step? Wish no more. Ideal for use in viscous batchs and where some geared down...
Mixer Direct's Top Entry Flange Mount Mixers handle the largest mixing applications in the industry. Designed to bolt to the top of a frame or tank these durable mixers come...
Mixer Direct's Top Entry Mixers handle the largest mixing applications in the industry. Designed to bolt to the top of a frame or tank these durable mixers come equipped with...
Mixer Direct's Top Entry Mixers handle the largest mixing applications in the industry. This heavy duty mixer comes with a thick plate designed to bolt to the top of a...
MixerDirect's ESH2002EU offers ultimate versatility and maximizes productivity. With the push of a button, the unique Stirlight™ lights up so that solutions can be seen clearly. Included in each purchase:...
MixerDirect's ESHDC2002 offers ultimate versatility and maximizes productivity. With the push of a button, the unique Stirlight™ lights up so that solutions can be seen clearly. Included in each purchase:...
MixerDirect's high torque stirrers are designed and engineered specifically to meet the continuous demands of heavy industrial use. The heart of the line is the high performance Brushless Direct Current...
The ESH2010EU delivers 50% more power that the ESH2002EU while keeping the same compact footprint, Stirlight and through shaft. The ESHDC2010 works smarter and allows the user complete mixing control.
The ESHDC2010 delivers 50% more power that the ESHDC2002 while keeping the same compact footprint, Stirlight and through shaft. The ESHDC2010 works smarter and allows the user complete mixing control.
The Heavy Duty Clamp mount mixers are the work horses of MixerDirect™s portable mixer line. With heat treated aluminum housings you get both outstanding durability and lightweight portability. Each mixer...
The Heavy Duty Clamp mount mixers are the work horses of MixerDirect's portable mixer line. With heat treated aluminum housings you get both outstanding durability and lightweight portability. Each mixer...
The Plate Mount Mixer typically is bolted to two channels across the top of the tank. It is designed for heavy duty applications with an extra flange mounted support bearinging...
These clamp mount mixers are short on price and long on function. Ideal for use in medium size batchs and where increased viscosity requires higher torque. Adjustable positioning, light weight...
These clamp mount mixers are short on price and long on function. Ideal for use in small batchs and where some shear action is required. Adjustable positioning, light weight and...
This Air Stirrer powerhead is ready to attach to your stand and get to work. With a 10" X 5/8" stainless rod ground and polished to mate flawlessly with the...
This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction.
This mixer allows you to mount it directly to the 2 NPT bung on a 55 gallon drum lid or on any vessel. The folding props will slip through the...
This mixer allows you to mount it directly to the 2" NPT bung on a 55 gal drum lid or on any vessel. The folding props will slip through the...
This mixer allows you to mount it directly to the side of a 55 gallon drum or any similar vessel. The folding props enter through the 2" bunghole and automatically...