Mixer Direct 1 HP Electric Direct Drive Clamp Mount Mixer DCM100EDD

Description
This mixer allows you to mount it directly to the side of a 55 gallon drum or any similar vessel. The folding props enter through the 2" bunghole and automatically open with centripetal force and provide mixing for low to medium viscosities. With heat treated aluminum housing you get both outstanding durability and lightweight portability. This mixer comes standard with a 5/8" diameter 316SS shaft and (3) 4" 304SS set screw attached impeller. Mixer Direct customization options include longer shafts, multiple gear ratios, and varied impellers to encompass any mixing need.
Description
This mixer allows you to mount it directly to the side of a 55 gallon drum or any similar vessel. The folding props enter through the 2" bunghole and automatically open with centripetal force and provide mixing for low to medium viscosities. With heat treated aluminum housing you get both outstanding durability and lightweight portability. This mixer comes standard with a 5/8" diameter 316SS shaft and (3) 4" 304SS set screw attached impeller. Mixer Direct customization options include longer shafts, multiple gear ratios, and varied impellers to encompass any mixing need.

Suppliers

Company
Product
Description
Supplier Links
1 HP Electric Direct Drive Clamp Mount Mixer - DCM100EDD - Mixer Direct
Louisville, KY, USA
1 HP Electric Direct Drive Clamp Mount Mixer
DCM100EDD
1 HP Electric Direct Drive Clamp Mount Mixer DCM100EDD
This mixer allows you to mount it directly to the side of a 55 gallon drum or any similar vessel. The folding props enter through the 2" bunghole and automatically open with centripetal force and provide mixing for low to medium viscosities. With heat treated aluminum housing you get both outstanding durability and lightweight portability. This mixer comes standard with a 5/8" diameter 316SS shaft and (3) 4" 304SS set screw attached impeller. Mixer Direct customization options include longer shafts, multiple gear ratios, and varied impellers to encompass any mixing need.

This mixer allows you to mount it directly to the side of a 55 gallon drum or any similar vessel. The folding props enter through the 2" bunghole and automatically open with centripetal force and provide mixing for low to medium viscosities. With heat treated aluminum housing you get both outstanding durability and lightweight portability. This mixer comes standard with a 5/8" diameter 316SS shaft and (3) 4" 304SS set screw attached impeller. Mixer Direct customization options include longer shafts, multiple gear ratios, and varied impellers to encompass any mixing need.

Supplier's Site
Electric Direct Drive Drum Clamp Mount Mixer - DCM100EDD - MXD Process
Jeffersonville, IN, United States
Electric Direct Drive Drum Clamp Mount Mixer
DCM100EDD
Electric Direct Drive Drum Clamp Mount Mixer DCM100EDD
With easy to clean components, lightweight portability, and intelligent design, the stainless steel clamp mount mixer is an excellent choice for your food and pharmaceutical applications as well as your harsh chemical environment applications. Features of the Stainless Steel Clamp Mixer: Adjustable vertical movement and fixed Tri-Post 15° offset mount Tri-Post mount ensures ideal mixing performance with natural baffling effect Mount can be clamped onto any vertical surface or dedicated mixing stand Heavy-duty stainless steel electric motor with IP65 rating Gearbox allows for lower RPMs and higher torque Constructed with high-quality 316 grade stainless steel Provides high chemical and abrasion resistance for durability

With easy to clean components, lightweight portability, and intelligent design, the stainless steel clamp mount mixer is an excellent choice for your food and pharmaceutical applications as well as your harsh chemical environment applications.

Features of the Stainless Steel Clamp Mixer:



  • Adjustable vertical movement and fixed Tri-Post 15° offset mount
  • Tri-Post mount ensures ideal mixing performance with natural baffling effect
  • Mount can be clamped onto any vertical surface or dedicated mixing stand
  • Heavy-duty stainless steel electric motor with IP65 rating
  • Gearbox allows for lower RPMs and higher torque
  • Constructed with high-quality 316 grade stainless steel
  • Provides high chemical and abrasion resistance for durability
Supplier's Site

Technical Specifications

  Mixer Direct MXD Process
Product Category Industrial Mixers Industrial Mixers
Product Number DCM100EDD DCM100EDD
Product Name 1 HP Electric Direct Drive Clamp Mount Mixer Electric Direct Drive Drum Clamp Mount Mixer
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
Mixer Type Propellor; Rotor-Stator; Single Rotor Propellor; Folding Impeller
Operating Condition Batch
Mixer / Homogenizer Location Top Entry
Unlock Full Specs
to access all available technical data

Similar Products

55 Gallon Drum Cover Agitators - CYCLIX 200 - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 7.35 cubic feet (208 liters)
View Details
Powder Mixer - Rollo-Mixer® Mk VIII - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Laboratory Double Planetary Mixer - DPM Series - Charles Ross & Son Company
Specs
Operating Environment Laboratory
Operating System Batch
Features Variable; Explosion Proof (optional feature)
View Details