Mixer Direct 1 HP Explosion Proof Direct Drive Plate Mount Mixer PLT100XDD

Description
The Plate Mount Mixer typically is bolted to two channels across the top of the tank. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. Explosion Proof models are designed for rated areas.
Description
The Plate Mount Mixer typically is bolted to two channels across the top of the tank. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. Explosion Proof models are designed for rated areas.

Suppliers

Company
Product
Description
Supplier Links
1 HP Explosion Proof Direct Drive Plate Mount Mixer - PLT100XDD - Mixer Direct
Louisville, KY, USA
1 HP Explosion Proof Direct Drive Plate Mount Mixer
PLT100XDD
1 HP Explosion Proof Direct Drive Plate Mount Mixer PLT100XDD
The Plate Mount Mixer typically is bolted to two channels across the top of the tank. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. Explosion Proof models are designed for rated areas.

The Plate Mount Mixer typically is bolted to two channels across the top of the tank. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. Explosion Proof models are designed for rated areas.

Supplier's Site
Explosion Proof Direct Drive Plate Mount Mixer - PLT100XDD - MXD Process
Jeffersonville, IN, United States
Explosion Proof Direct Drive Plate Mount Mixer
PLT100XDD
Explosion Proof Direct Drive Plate Mount Mixer PLT100XDD
Light weight and highly portable, the economy clamp mount mixer is a popular choice for applications that require versatility. Features of our economy clamp mount mixers: Adjustable clamp positioning Heavy-duty electric motor with optional VFD Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower Appropriate propeller or high efficiency impeller size matched to the selected horsepower

Light weight and highly portable, the economy clamp mount mixer is a popular choice for applications that require versatility.

Features of our economy clamp mount mixers:



  • Adjustable clamp positioning
  • Heavy-duty electric motor with optional VFD
  • Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance
  • Option to select desired horsepower
  • Appropriate propeller or high efficiency impeller size matched to the selected horsepower
Supplier's Site

Technical Specifications

  Mixer Direct MXD Process
Product Category Industrial Mixers Industrial Mixers
Product Number PLT100XDD PLT100XDD
Product Name 1 HP Explosion Proof Direct Drive Plate Mount Mixer Explosion Proof Direct Drive Plate Mount Mixer
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
Viscosity Range 1 to 1000 cps
Capacity (volumetric) 0.1337 to 66.84 cubic feet (3.79 to 1893 liters)
Mixer Type Agitators; Paddle; Ribbon (optional feature); Rotor-Stator (optional feature); Single Rotor; Twin Rotor; Turbine; Vertical Turbine Propellor; Hydrofoil
Operating Condition Batch; Continuous / In-Line
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High Shear Inline Mixer - Series 700 - Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing; Sanitary Processing (optional feature)
Features Explosion Proof
Media Type Liquids
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-50-2 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 34500 GPH (36277 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Drum Blender - Rollo-Mixer® Mk VI - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities Agglomerating; Granulating; De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details