Mixer Direct 1/2 HP Electric Direct Drive Clamp Mount Mixer DCM050EDD

Description
This mixer allows you to mount it directly to the side of a 55 gallon drum or any similar vessel. The folding props enter through the 2" bunghole and automatically open with centripetal force and provide mixing for low to medium viscosities. With heat treated aluminum housing you get both outstanding durability and lightweight portability. This mixer comes standard with a 5/8" diameter 316SS shaft and (1) 4" 304SS set screw attached impeller. Mixer Direct customization options include longer shafts, multiple gear ratios, and varied impellers to encompass any mixing need.
Description
This mixer allows you to mount it directly to the side of a 55 gallon drum or any similar vessel. The folding props enter through the 2" bunghole and automatically open with centripetal force and provide mixing for low to medium viscosities. With heat treated aluminum housing you get both outstanding durability and lightweight portability. This mixer comes standard with a 5/8" diameter 316SS shaft and (1) 4" 304SS set screw attached impeller. Mixer Direct customization options include longer shafts, multiple gear ratios, and varied impellers to encompass any mixing need.

Suppliers

Company
Product
Description
Supplier Links
1/2 HP Electric Direct Drive Clamp Mount Mixer - DCM050EDD - Mixer Direct
Louisville, KY, USA
1/2 HP Electric Direct Drive Clamp Mount Mixer
DCM050EDD
1/2 HP Electric Direct Drive Clamp Mount Mixer DCM050EDD
This mixer allows you to mount it directly to the side of a 55 gallon drum or any similar vessel. The folding props enter through the 2" bunghole and automatically open with centripetal force and provide mixing for low to medium viscosities. With heat treated aluminum housing you get both outstanding durability and lightweight portability. This mixer comes standard with a 5/8" diameter 316SS shaft and (1) 4" 304SS set screw attached impeller. Mixer Direct customization options include longer shafts, multiple gear ratios, and varied impellers to encompass any mixing need.

This mixer allows you to mount it directly to the side of a 55 gallon drum or any similar vessel. The folding props enter through the 2" bunghole and automatically open with centripetal force and provide mixing for low to medium viscosities. With heat treated aluminum housing you get both outstanding durability and lightweight portability. This mixer comes standard with a 5/8" diameter 316SS shaft and (1) 4" 304SS set screw attached impeller. Mixer Direct customization options include longer shafts, multiple gear ratios, and varied impellers to encompass any mixing need.

Supplier's Site
Electric Direct Drive Drum Clamp Mount Mixer - DCM050EDD - MXD Process
Jeffersonville, IN, United States
Electric Direct Drive Drum Clamp Mount Mixer
DCM050EDD
Electric Direct Drive Drum Clamp Mount Mixer DCM050EDD
With easy to clean components, lightweight portability, and intelligent design, the stainless steel clamp mount mixer is an excellent choice for your food and pharmaceutical applications as well as your harsh chemical environment applications. Features of the Stainless Steel Clamp Mixer: Adjustable vertical movement and fixed Tri-Post 15° offset mount Tri-Post mount ensures ideal mixing performance with natural baffling effect Mount can be clamped onto any vertical surface or dedicated mixing stand Heavy-duty stainless steel electric motor with IP65 rating Gearbox allows for lower RPMs and higher torque Constructed with high-quality 316 grade stainless steel Provides high chemical and abrasion resistance for durability

With easy to clean components, lightweight portability, and intelligent design, the stainless steel clamp mount mixer is an excellent choice for your food and pharmaceutical applications as well as your harsh chemical environment applications.

Features of the Stainless Steel Clamp Mixer:



  • Adjustable vertical movement and fixed Tri-Post 15° offset mount
  • Tri-Post mount ensures ideal mixing performance with natural baffling effect
  • Mount can be clamped onto any vertical surface or dedicated mixing stand
  • Heavy-duty stainless steel electric motor with IP65 rating
  • Gearbox allows for lower RPMs and higher torque
  • Constructed with high-quality 316 grade stainless steel
  • Provides high chemical and abrasion resistance for durability
Supplier's Site

Technical Specifications

  Mixer Direct MXD Process
Product Category Industrial Mixers Industrial Mixers
Product Number DCM050EDD DCM050EDD
Product Name 1/2 HP Electric Direct Drive Clamp Mount Mixer Electric Direct Drive Drum Clamp Mount Mixer
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
Mixer Type Propellor; Rotor-Stator; Single Rotor Propellor; Folding Impeller
Operating Condition Batch
Mixer / Homogenizer Location Top Entry
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Powder Mixer - Rollo-Mixer® Mk VIII - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
High Viscosity Disperser - PBA Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Paint / Coating Processing; Plastic Processing; Sanitary Processing (optional feature)
Features Variable; Explosion Proof (optional feature)
User Interface Analog
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - C-1-2 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 14100 GPH (14826 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details