Mixer Direct 5 gallon Pail Ring Mount Mixer 1/2 HP TEFC RGM050EMR

Description
Deigned to sit comfortably on top of a five gal pail, the Ring Mount mixer functions in both an open pail and closed pail. The impellers fold to fit through the bung opening and open up when the mixer is activated. The entire mixer can move to fit to a center or side opening in the lid.
Description
Deigned to sit comfortably on top of a five gal pail, the Ring Mount mixer functions in both an open pail and closed pail. The impellers fold to fit through the bung opening and open up when the mixer is activated. The entire mixer can move to fit to a center or side opening in the lid.

Suppliers

Company
Product
Description
Supplier Links
5 gallon Pail Ring Mount Mixer 1/2 HP TEFC - RGM050EMR - Mixer Direct
Louisville, KY, USA
5 gallon Pail Ring Mount Mixer 1/2 HP TEFC
RGM050EMR
5 gallon Pail Ring Mount Mixer 1/2 HP TEFC RGM050EMR
Deigned to sit comfortably on top of a five gal pail, the Ring Mount mixer functions in both an open pail and closed pail. The impellers fold to fit through the bung opening and open up when the mixer is activated. The entire mixer can move to fit to a center or side opening in the lid.

Deigned to sit comfortably on top of a five gal pail, the Ring Mount mixer functions in both an open pail and closed pail. The impellers fold to fit through the bung opening and open up when the mixer is activated. The entire mixer can move to fit to a center or side opening in the lid.

Supplier's Site
Electric 5 Gallon Pail Ring Mount Mixer - RGM050EMR - MXD Process
Jeffersonville, IN, United States
Electric 5 Gallon Pail Ring Mount Mixer
RGM050EMR
Electric 5 Gallon Pail Ring Mount Mixer RGM050EMR
With easy to clean components, lightweight portability, and intelligent design, the stainless steel clamp mount mixer is an excellent choice for your food and pharmaceutical applications as well as your harsh chemical environment applications. Features of the Stainless Steel Clamp Mixer: Adjustable vertical movement and fixed Tri-Post 15° offset mount Tri-Post mount ensures ideal mixing performance with natural baffling effect Mount can be clamped onto any vertical surface or dedicated mixing stand Heavy-duty stainless steel electric motor with IP65 rating Gearbox allows for lower RPMs and higher torque Constructed with high-quality 316 grade stainless steel Provides high chemical and abrasion resistance for durability

With easy to clean components, lightweight portability, and intelligent design, the stainless steel clamp mount mixer is an excellent choice for your food and pharmaceutical applications as well as your harsh chemical environment applications.

Features of the Stainless Steel Clamp Mixer:



  • Adjustable vertical movement and fixed Tri-Post 15° offset mount
  • Tri-Post mount ensures ideal mixing performance with natural baffling effect
  • Mount can be clamped onto any vertical surface or dedicated mixing stand
  • Heavy-duty stainless steel electric motor with IP65 rating
  • Gearbox allows for lower RPMs and higher torque
  • Constructed with high-quality 316 grade stainless steel
  • Provides high chemical and abrasion resistance for durability
Supplier's Site

Technical Specifications

  Mixer Direct MXD Process
Product Category Industrial Mixers Industrial Mixers
Product Number RGM050EMR RGM050EMR
Product Name 5 gallon Pail Ring Mount Mixer 1/2 HP TEFC Electric 5 Gallon Pail Ring Mount Mixer
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
Viscosity Range 1 to 1000 cps
Capacity (volumetric) 0.1337 to 0.8021 cubic feet (3.79 to 22.71 liters)
Mixer Type Agitators; Paddle; Ribbon (optional feature); Rotor-Stator (optional feature); Single Rotor; Twin Rotor; Turbine; Vertical Turbine Propellor; Folding Impeller
Operating Condition Batch; Continuous / In-Line
Unlock Full Specs
to access all available technical data

Similar Products

Triple Shaft Mixer - VM Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
Features Variable (optional feature); Continuous; Cooling (optional feature); Heating (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-75-3 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 44100 GPH (46371 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
55 Gallon Drum Cover Agitators - CYCLIX 200 - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 7.35 cubic feet (208 liters)
View Details