Mixer Direct 2 HP Top Entry Flange Mount Mixer 20:1 Gearbox 38" High Efficiency Impeller TFL020088

Description
Mixer Direct's Top Entry Mixers handle the largest mixing applications in the industry. Designed to bolt to the top of a frame or tank these durable mixers come equipped with low shear dispersion blades capable of mixing high viscosity fluids. The flange mixer's utility lies in its ability to attach to an existing connection. Mixer Direct can customize the flange to adapt to the ANSI flange for your application.The 20:1 gearbox on this industrial mixer provides worm gear reduction and creates the torque needed for larger mixing applications. The top entry mixer comes equipped with a 2 HP electric motor and a 38" high efficiency impeller. The carbon steel flange comes with Teflon vapor seals for optimal sealing power. The top entry mixer comes fitted with a 1.5" diameter shaft 68" long. Our customization options include longer shafts, multiple gear ratios, a range of motor horsepower, and varied impellers to encompass any mixing need.
Description
Mixer Direct's Top Entry Mixers handle the largest mixing applications in the industry. Designed to bolt to the top of a frame or tank these durable mixers come equipped with low shear dispersion blades capable of mixing high viscosity fluids. The flange mixer's utility lies in its ability to attach to an existing connection. Mixer Direct can customize the flange to adapt to the ANSI flange for your application.The 20:1 gearbox on this industrial mixer provides worm gear reduction and creates the torque needed for larger mixing applications. The top entry mixer comes equipped with a 2 HP electric motor and a 38" high efficiency impeller. The carbon steel flange comes with Teflon vapor seals for optimal sealing power. The top entry mixer comes fitted with a 1.5" diameter shaft 68" long. Our customization options include longer shafts, multiple gear ratios, a range of motor horsepower, and varied impellers to encompass any mixing need.

Suppliers

Company
Product
Description
Supplier Links
2 HP Top Entry Flange Mount Mixer 20:1 Gearbox 38
Louisville, KY, USA
2 HP Top Entry Flange Mount Mixer 20:1 Gearbox 38" High Efficiency Impeller
TFL020088
2 HP Top Entry Flange Mount Mixer 20:1 Gearbox 38" High Efficiency Impeller TFL020088
Mixer Direct's Top Entry Mixers handle the largest mixing applications in the industry. Designed to bolt to the top of a frame or tank these durable mixers come equipped with low shear dispersion blades capable of mixing high viscosity fluids. The flange mixer's utility lies in its ability to attach to an existing connection. Mixer Direct can customize the flange to adapt to the ANSI flange for your application.The 20:1 gearbox on this industrial mixer provides worm gear reduction and creates the torque needed for larger mixing applications. The top entry mixer comes equipped with a 2 HP electric motor and a 38" high efficiency impeller. The carbon steel flange comes with Teflon vapor seals for optimal sealing power. The top entry mixer comes fitted with a 1.5" diameter shaft 68" long. Our customization options include longer shafts, multiple gear ratios, a range of motor horsepower, and varied impellers to encompass any mixing need.

Mixer Direct's Top Entry Mixers handle the largest mixing applications in the industry. Designed to bolt to the top of a frame or tank these durable mixers come equipped with low shear dispersion blades capable of mixing high viscosity fluids. The flange mixer's utility lies in its ability to attach to an existing connection. Mixer Direct can customize the flange to adapt to the ANSI flange for your application.The 20:1 gearbox on this industrial mixer provides worm gear reduction and creates the torque needed for larger mixing applications. The top entry mixer comes equipped with a 2 HP electric motor and a 38" high efficiency impeller. The carbon steel flange comes with Teflon vapor seals for optimal sealing power. The top entry mixer comes fitted with a 1.5" diameter shaft 68" long. Our customization options include longer shafts, multiple gear ratios, a range of motor horsepower, and varied impellers to encompass any mixing need.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Industrial Mixers
Product Number TFL020088
Product Name 2 HP Top Entry Flange Mount Mixer 20:1 Gearbox 38" High Efficiency Impeller
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
Mixer Type Propellor; Rotor-Stator; Single Rotor
Operating Condition Batch
Unlock Full Specs
to access all available technical data

Similar Products

Triple Shaft Mixer - VM Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
Features Variable (optional feature); Continuous; Cooling (optional feature); Heating (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
High Shear Homogenizer Mixer (CAVITRON) - 1028 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 240 to 9000 GPH (252 to 9464 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Batch Coater - Rollo-Mixer® Mk IX - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities Coating; De-dusting, Impregnating
Display Type Digital Numerical Display
View Details