Mixer Direct 1 HP Variable Speed Gear Drive Drum Bracket Mount Mixer DBM100VGD

Description
Drum Bracket Mixers unique design attaches to any standard metal 55 gallon drum. The drum bracket's lightweight and sturdy construction allows mixing to be performed in the drum eliminating the need to transfer the product to another container. Mixer Direct's Drum Bracket's angled end plate provides a rigid mount to the 55 gallon drum allowing for more vigorous mixing. The electric gear drive has a 7.5:1 worm gear reduction and allows mixing from medium to high viscosities and comes equipped with (1) 12" axial flow turbine .The variable speed option allows precise speed control allowing you to get within 1% of your targeted RPM. Mixer Direct offers a unique baffle option to prevent vortexing and improve top to bottom mixing. Our customization options include longer shafts, multiple gear ratios, and varied impellers to encompass any mixing need.
Description
Drum Bracket Mixers unique design attaches to any standard metal 55 gallon drum. The drum bracket's lightweight and sturdy construction allows mixing to be performed in the drum eliminating the need to transfer the product to another container. Mixer Direct's Drum Bracket's angled end plate provides a rigid mount to the 55 gallon drum allowing for more vigorous mixing. The electric gear drive has a 7.5:1 worm gear reduction and allows mixing from medium to high viscosities and comes equipped with (1) 12" axial flow turbine .The variable speed option allows precise speed control allowing you to get within 1% of your targeted RPM. Mixer Direct offers a unique baffle option to prevent vortexing and improve top to bottom mixing. Our customization options include longer shafts, multiple gear ratios, and varied impellers to encompass any mixing need.

Suppliers

Company
Product
Description
Supplier Links
1 HP Variable Speed Gear Drive Drum Bracket Mount Mixer - DBM100VGD - Mixer Direct
Louisville, KY, USA
1 HP Variable Speed Gear Drive Drum Bracket Mount Mixer
DBM100VGD
1 HP Variable Speed Gear Drive Drum Bracket Mount Mixer DBM100VGD
Drum Bracket Mixers unique design attaches to any standard metal 55 gallon drum. The drum bracket's lightweight and sturdy construction allows mixing to be performed in the drum eliminating the need to transfer the product to another container. Mixer Direct's Drum Bracket's angled end plate provides a rigid mount to the 55 gallon drum allowing for more vigorous mixing. The electric gear drive has a 7.5:1 worm gear reduction and allows mixing from medium to high viscosities and comes equipped with (1) 12" axial flow turbine .The variable speed option allows precise speed control allowing you to get within 1% of your targeted RPM. Mixer Direct offers a unique baffle option to prevent vortexing and improve top to bottom mixing. Our customization options include longer shafts, multiple gear ratios, and varied impellers to encompass any mixing need.

Drum Bracket Mixers unique design attaches to any standard metal 55 gallon drum. The drum bracket's lightweight and sturdy construction allows mixing to be performed in the drum eliminating the need to transfer the product to another container. Mixer Direct's Drum Bracket's angled end plate provides a rigid mount to the 55 gallon drum allowing for more vigorous mixing. The electric gear drive has a 7.5:1 worm gear reduction and allows mixing from medium to high viscosities and comes equipped with (1) 12" axial flow turbine .The variable speed option allows precise speed control allowing you to get within 1% of your targeted RPM. Mixer Direct offers a unique baffle option to prevent vortexing and improve top to bottom mixing. Our customization options include longer shafts, multiple gear ratios, and varied impellers to encompass any mixing need.

Supplier's Site
Electric Gear Drive Drum Bracket Mount Mixer - DBM100VGD - MXD Process
Jeffersonville, IN, United States
Electric Gear Drive Drum Bracket Mount Mixer
DBM100VGD
Electric Gear Drive Drum Bracket Mount Mixer DBM100VGD
With easy to clean components, lightweight portability, and intelligent design, the stainless steel clamp mount mixer is an excellent choice for your food and pharmaceutical applications as well as your harsh chemical environment applications. Features of the Stainless Steel Clamp Mixer: Adjustable vertical movement and fixed Tri-Post 15° offset mount Tri-Post mount ensures ideal mixing performance with natural baffling effect Mount can be clamped onto any vertical surface or dedicated mixing stand Heavy-duty stainless steel electric motor with IP65 rating Gearbox allows for lower RPMs and higher torque Constructed with high-quality 316 grade stainless steel Provides high chemical and abrasion resistance for durability

With easy to clean components, lightweight portability, and intelligent design, the stainless steel clamp mount mixer is an excellent choice for your food and pharmaceutical applications as well as your harsh chemical environment applications.

Features of the Stainless Steel Clamp Mixer:



  • Adjustable vertical movement and fixed Tri-Post 15° offset mount
  • Tri-Post mount ensures ideal mixing performance with natural baffling effect
  • Mount can be clamped onto any vertical surface or dedicated mixing stand
  • Heavy-duty stainless steel electric motor with IP65 rating
  • Gearbox allows for lower RPMs and higher torque
  • Constructed with high-quality 316 grade stainless steel
  • Provides high chemical and abrasion resistance for durability
Supplier's Site

Technical Specifications

  Mixer Direct MXD Process
Product Category Industrial Mixers Industrial Mixers
Product Number DBM100VGD DBM100VGD
Product Name 1 HP Variable Speed Gear Drive Drum Bracket Mount Mixer Electric Gear Drive Drum Bracket Mount Mixer
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
Mixer Type Propellor; Rotor-Stator; Single Rotor Propellor; Turbine; Axial Flow Turbine
Operating Condition Batch
Mixer / Homogenizer Location Top Entry
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Blender - 42B Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Plastic Processing; Pharmaceutical Processing
Features Continuous; Cooling (optional feature); Heating (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-50-3 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 34500 GPH (36277 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Batch Coater - Rollo-Mixer® Mk IX - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities Coating; De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details