Mixer Direct 1.5 HP Electric Gear Drive Tote Bracket Mount Mixer TBM150EGD

Description
Designed to mix IBC Totes, these heavy duty mixers have a 7.5:1 worm gear reduction to provide the torque needed to drive two stainless folding impellers. These impeller will collapse to allow entry into the 6" NPT opening in the center of the IBC tote. The bracket can fit a range of 36-48" inch so almost any size tote can be accommodated. However, this mixer is not just for totes, but any tank where mounting on top with a bracket would be appropriate. Customization option include longer shafts, gear ratios, and varied impellers.
Description
Designed to mix IBC Totes, these heavy duty mixers have a 7.5:1 worm gear reduction to provide the torque needed to drive two stainless folding impellers. These impeller will collapse to allow entry into the 6" NPT opening in the center of the IBC tote. The bracket can fit a range of 36-48" inch so almost any size tote can be accommodated. However, this mixer is not just for totes, but any tank where mounting on top with a bracket would be appropriate. Customization option include longer shafts, gear ratios, and varied impellers.

Suppliers

Company
Product
Description
Supplier Links
1.5 HP Electric Gear Drive Tote Bracket Mount Mixer - TBM150EGD - Mixer Direct
Louisville, KY, USA
1.5 HP Electric Gear Drive Tote Bracket Mount Mixer
TBM150EGD
1.5 HP Electric Gear Drive Tote Bracket Mount Mixer TBM150EGD
Designed to mix IBC Totes, these heavy duty mixers have a 7.5:1 worm gear reduction to provide the torque needed to drive two stainless folding impellers. These impeller will collapse to allow entry into the 6" NPT opening in the center of the IBC tote. The bracket can fit a range of 36-48" inch so almost any size tote can be accommodated. However, this mixer is not just for totes, but any tank where mounting on top with a bracket would be appropriate. Customization option include longer shafts, gear ratios, and varied impellers.

Designed to mix IBC Totes, these heavy duty mixers have a 7.5:1 worm gear reduction to provide the torque needed to drive two stainless folding impellers. These impeller will collapse to allow entry into the 6" NPT opening in the center of the IBC tote. The bracket can fit a range of 36-48" inch so almost any size tote can be accommodated. However, this mixer is not just for totes, but any tank where mounting on top with a bracket would be appropriate. Customization option include longer shafts, gear ratios, and varied impellers.

Supplier's Site
Electric Gear Drive Tote Bracket Mount Mixer - TBM150EGD - MXD Process
Jeffersonville, IN, United States
Electric Gear Drive Tote Bracket Mount Mixer
TBM150EGD
Electric Gear Drive Tote Bracket Mount Mixer TBM150EGD
Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries. The features of our tri-clamp mixers include: Easy attachment to a 3 in. tri-clamp fitting Includes FDA lip shaft seal for mixer and liquid ingredient protection Constructed with a heavy-duty TEFC electric motor with optional VFD Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower and shaft length Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length.

Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries.

The features of our tri-clamp mixers include:



  • Easy attachment to a 3 in. tri-clamp fitting
  • Includes FDA lip shaft seal for mixer and liquid ingredient protection
  • Constructed with a heavy-duty TEFC electric motor with optional VFD
  • Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance
  • Option to select desired horsepower and shaft length
  • Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length.
Supplier's Site

Technical Specifications

  Mixer Direct MXD Process
Product Category Industrial Mixers Industrial Mixers
Product Number TBM150EGD TBM150EGD
Product Name 1.5 HP Electric Gear Drive Tote Bracket Mount Mixer Electric Gear Drive Tote Bracket Mount Mixer
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids Liquids
Viscosity Range 1 to 15000 cps
Capacity (volumetric) 0.1337 to 668 cubic feet (3.79 to 18927 liters)
Mixer Type Agitators; Paddle; Ribbon (optional feature); Rotor-Stator (optional feature); Single Rotor; Twin Rotor; Turbine; Vertical Turbine Propellor; Hydrofoil
Operating Condition Batch; Continuous / In-Line
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Ribbon Blender - 42V Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing (optional feature)
Features Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
High Shear Homogenizer Mixer (CAVITRON) - 1025 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 240 to 3000 GPH (252 to 3155 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Batch Mixer - Rollo-Mixer® Mk X - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details