Mixer Direct 1/2 HP Explosion Proof Direct Drive Bung Mount Mixer BUG050XDD

Description
This mixer allows you to mount it directly to the 2" NPT bung on a 55 gal drum lid or on any vessel. The folding props will slip through the bung opening and automatically open with centripetal force. The mixer will work both in side and center placed bung openings. With a heat treated aluminum housing you get both outstanding durability and lightweight portability. Each mixer comes standard with a 5/8" diameter 316SS shaft and 304SS set screw attached impellers. Rated for use in explosion proof environments.
Description
This mixer allows you to mount it directly to the 2" NPT bung on a 55 gal drum lid or on any vessel. The folding props will slip through the bung opening and automatically open with centripetal force. The mixer will work both in side and center placed bung openings. With a heat treated aluminum housing you get both outstanding durability and lightweight portability. Each mixer comes standard with a 5/8" diameter 316SS shaft and 304SS set screw attached impellers. Rated for use in explosion proof environments.

Suppliers

Company
Product
Description
Supplier Links
1/2 HP Explosion Proof Direct Drive Bung Mount Mixer - BUG050XDD - Mixer Direct
Louisville, KY, USA
1/2 HP Explosion Proof Direct Drive Bung Mount Mixer
BUG050XDD
1/2 HP Explosion Proof Direct Drive Bung Mount Mixer BUG050XDD
This mixer allows you to mount it directly to the 2" NPT bung on a 55 gal drum lid or on any vessel. The folding props will slip through the bung opening and automatically open with centripetal force. The mixer will work both in side and center placed bung openings. With a heat treated aluminum housing you get both outstanding durability and lightweight portability. Each mixer comes standard with a 5/8" diameter 316SS shaft and 304SS set screw attached impellers. Rated for use in explosion proof environments.

This mixer allows you to mount it directly to the 2" NPT bung on a 55 gal drum lid or on any vessel. The folding props will slip through the bung opening and automatically open with centripetal force. The mixer will work both in side and center placed bung openings. With a heat treated aluminum housing you get both outstanding durability and lightweight portability. Each mixer comes standard with a 5/8" diameter 316SS shaft and 304SS set screw attached impellers. Rated for use in explosion proof environments.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Industrial Mixers
Product Number BUG050XDD
Product Name 1/2 HP Explosion Proof Direct Drive Bung Mount Mixer
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
Viscosity Range 1 to 1000 cps
Capacity (volumetric) 0.1337 to 134 cubic feet (3.79 to 3785 liters)
Mixer Type Agitators; Paddle; Ribbon (optional feature); Rotor-Stator (optional feature); Single Rotor; Twin Rotor; Turbine; Vertical Turbine
Operating Condition Batch; Continuous / In-Line
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Homogenizer Mixer (CAVITRON) - 1050.06 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 1200 to 7800 GPH (1262 to 8202 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Three Roll Mill -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Water / Wastewater Treatment
Features Continuous; Explosion Proof (optional feature)
Additional Capabilities Milling
View Details
Batch Coater - Rollo-Mixer® Mk IX - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities Coating; De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details