Mixer Direct High Torque Stirrer, 220 volt, European plug end ESH850220

Description
MixerDirect's high torque stirrers are designed and engineered specifically to meet the continuous demands of heavy industrial use. The heart of the line is the high performance Brushless Direct Current (BDC) motor. A unique two speed transmission provides incredible amounts of power. MixerDirect stirrers are quiet, dependable, maintenance free and ideal for continuous use. Included in each purchase: Overhead stirrer motor, chuck, chuck guard, chuck key, support rod, power cord, manual in four languages (English, French, Spanish and German), calibration certificate and three year warranty.
Description
MixerDirect's high torque stirrers are designed and engineered specifically to meet the continuous demands of heavy industrial use. The heart of the line is the high performance Brushless Direct Current (BDC) motor. A unique two speed transmission provides incredible amounts of power. MixerDirect stirrers are quiet, dependable, maintenance free and ideal for continuous use. Included in each purchase: Overhead stirrer motor, chuck, chuck guard, chuck key, support rod, power cord, manual in four languages (English, French, Spanish and German), calibration certificate and three year warranty.

Suppliers

Company
Product
Description
Supplier Links
High Torque Stirrer, 220 volt, European plug end - ESH850220 - Mixer Direct
Louisville, KY, USA
High Torque Stirrer, 220 volt, European plug end
ESH850220
High Torque Stirrer, 220 volt, European plug end ESH850220
MixerDirect's high torque stirrers are designed and engineered specifically to meet the continuous demands of heavy industrial use. The heart of the line is the high performance Brushless Direct Current (BDC) motor. A unique two speed transmission provides incredible amounts of power. MixerDirect stirrers are quiet, dependable, maintenance free and ideal for continuous use. Included in each purchase: Overhead stirrer motor, chuck, chuck guard, chuck key, support rod, power cord, manual in four languages (English, French, Spanish and German), calibration certificate and three year warranty.

MixerDirect's high torque stirrers are designed and engineered specifically to meet the continuous demands of heavy industrial use. The heart of the line is the high performance Brushless Direct Current (BDC) motor. A unique two speed transmission provides incredible amounts of power. MixerDirect stirrers are quiet, dependable, maintenance free and ideal for continuous use. Included in each purchase: Overhead stirrer motor, chuck, chuck guard, chuck key, support rod, power cord, manual in four languages (English, French, Spanish and German), calibration certificate and three year warranty.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Industrial Mixers
Product Number ESH850220
Product Name High Torque Stirrer, 220 volt, European plug end
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
Viscosity Range 1 to ? cps
Capacity (volumetric) 0.1337 to ? cubic feet (3.79 to ? liters)
Mixer Type Agitators; Paddle; Ribbon (optional feature); Rotor-Stator (optional feature); Single Rotor; Twin Rotor; Turbine; Vertical Turbine
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Rotary Drum Blender - Rollo-Mixer® Mk VII-1 - Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Ribbon Blender - 42N Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing (optional feature)
Features Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Display Type Digital Numerical Display (optional feature)
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - C-5-2 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 103800 GPH (109146 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details