Mixer Direct 1.5 HP Top Entry Plate Mount Mixer 10:1 Gearbox 24" High Efficiency Impeller TPL150175

Description
Mixer Direct's Top Entry Mixers handle the largest mixing applications in the industry. This heavy duty mixer comes with a thick plate designed to bolt to the top of a frame or tank. These durable mixers come equipped with low shear dispersion blades capable of mixing high viscosity fluids. The 10:1 gearbox on this industrial mixer provides worm gear reduction and creates the torque needed for larger mixing applications. The top entry mixer comes equipped with a 1.5 HP electric motor and a 24" high efficiency impeller. The top entry mixer comes fitted with a 1.25" diameter shaft 54" long. Our customization options include longer shafts, multiple gear ratios, a range of motor horsepower, and varied impellers to encompass any mixing need.
Description
Mixer Direct's Top Entry Mixers handle the largest mixing applications in the industry. This heavy duty mixer comes with a thick plate designed to bolt to the top of a frame or tank. These durable mixers come equipped with low shear dispersion blades capable of mixing high viscosity fluids. The 10:1 gearbox on this industrial mixer provides worm gear reduction and creates the torque needed for larger mixing applications. The top entry mixer comes equipped with a 1.5 HP electric motor and a 24" high efficiency impeller. The top entry mixer comes fitted with a 1.25" diameter shaft 54" long. Our customization options include longer shafts, multiple gear ratios, a range of motor horsepower, and varied impellers to encompass any mixing need.

Suppliers

Company
Product
Description
Supplier Links
1.5 HP Top Entry Plate Mount Mixer 10:1 Gearbox 24
Louisville, KY, USA
1.5 HP Top Entry Plate Mount Mixer 10:1 Gearbox 24" High Efficiency Impeller
TPL150175
1.5 HP Top Entry Plate Mount Mixer 10:1 Gearbox 24" High Efficiency Impeller TPL150175
Mixer Direct's Top Entry Mixers handle the largest mixing applications in the industry. This heavy duty mixer comes with a thick plate designed to bolt to the top of a frame or tank. These durable mixers come equipped with low shear dispersion blades capable of mixing high viscosity fluids. The 10:1 gearbox on this industrial mixer provides worm gear reduction and creates the torque needed for larger mixing applications. The top entry mixer comes equipped with a 1.5 HP electric motor and a 24" high efficiency impeller. The top entry mixer comes fitted with a 1.25" diameter shaft 54" long. Our customization options include longer shafts, multiple gear ratios, a range of motor horsepower, and varied impellers to encompass any mixing need.

Mixer Direct's Top Entry Mixers handle the largest mixing applications in the industry. This heavy duty mixer comes with a thick plate designed to bolt to the top of a frame or tank. These durable mixers come equipped with low shear dispersion blades capable of mixing high viscosity fluids. The 10:1 gearbox on this industrial mixer provides worm gear reduction and creates the torque needed for larger mixing applications. The top entry mixer comes equipped with a 1.5 HP electric motor and a 24" high efficiency impeller. The top entry mixer comes fitted with a 1.25" diameter shaft 54" long. Our customization options include longer shafts, multiple gear ratios, a range of motor horsepower, and varied impellers to encompass any mixing need.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Industrial Mixers
Product Number TPL150175
Product Name 1.5 HP Top Entry Plate Mount Mixer 10:1 Gearbox 24" High Efficiency Impeller
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
Mixer Type Propellor; Rotor-Stator; Single Rotor
Operating Condition Batch
Unlock Full Specs
to access all available technical data

Similar Products

Batch Mixer - Rollo-Mixer® Mk X - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Co., Inc.
Specs
Mixer Type Homogenizer
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - C-3-3 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 54300 GPH (57097 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
55 Gallon Drum Cover Agitators - CYCLIX 200 - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 7.35 cubic feet (208 liters)
View Details