Mixer Direct 1/3 HP Explosion Proof Direct Drive Plate Mount Mixer PLT033XDD

Description
The Plate Mount Mixer typically is bolted to two channels across the top of the tank. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. Explosion Proof models are designed for rated areas.
Description
The Plate Mount Mixer typically is bolted to two channels across the top of the tank. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. Explosion Proof models are designed for rated areas.

Suppliers

Company
Product
Description
Supplier Links
1/3 HP Explosion Proof Direct Drive Plate Mount Mixer - PLT033XDD - Mixer Direct
Louisville, KY, USA
1/3 HP Explosion Proof Direct Drive Plate Mount Mixer
PLT033XDD
1/3 HP Explosion Proof Direct Drive Plate Mount Mixer PLT033XDD
The Plate Mount Mixer typically is bolted to two channels across the top of the tank. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. Explosion Proof models are designed for rated areas.

The Plate Mount Mixer typically is bolted to two channels across the top of the tank. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. Explosion Proof models are designed for rated areas.

Supplier's Site
Explosion Proof Direct Drive Plate Mount Mixer - PLT033XDD - MXD Process
Jeffersonville, IN, United States
Explosion Proof Direct Drive Plate Mount Mixer
PLT033XDD
Explosion Proof Direct Drive Plate Mount Mixer PLT033XDD
Combining properties of portable mixers and top-entry mixers, our plate mounted mixers are an ideal solution for applications that require some versatility in their mixing processes without sacrificing mixing or blending capabilities. Heavy-duty explosion proof electric motor ensures safety in hazardous environments Mounts with a 12" x 12" standard plate Wetted materials constructed of 316 or 304 grade stainless steel for high corrosion and abrasion resistance Horsepower selection available, with a matching high-efficiency impeller for optimal performance

Combining properties of portable mixers and top-entry mixers, our plate mounted mixers are an ideal solution for applications that require some versatility in their mixing processes without sacrificing mixing or blending capabilities.



  • Heavy-duty explosion proof electric motor ensures safety in hazardous environments
  • Mounts with a 12" x 12" standard plate
  • Wetted materials constructed of 316 or 304 grade stainless steel for high corrosion and abrasion resistance
  • Horsepower selection available, with a matching high-efficiency impeller for optimal performance
Supplier's Site

Technical Specifications

  Mixer Direct MXD Process
Product Category Industrial Mixers Industrial Mixers
Product Number PLT033XDD PLT033XDD
Product Name 1/3 HP Explosion Proof Direct Drive Plate Mount Mixer Explosion Proof Direct Drive Plate Mount Mixer
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
Viscosity Range 1 to 100 cps
Capacity (volumetric) 0.1337 to 33.42 cubic feet (3.79 to 946 liters)
Mixer Type Agitators; Paddle; Ribbon (optional feature); Rotor-Stator (optional feature); Single Rotor; Twin Rotor; Turbine; Vertical Turbine Propellor; Propeller
Operating Condition Batch; Continuous / In-Line
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Powder Mixer - Rollo-Mixer® Mk VIII - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Laboratory Double Planetary Mixer - DPM Series - Charles Ross & Son Company
Specs
Operating Environment Laboratory
Operating System Batch
Features Variable; Explosion Proof (optional feature)
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-20-3 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 12000 GPH (12618 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details