Mixer Direct 1/2 HP Explosion Proof Gear Drive Tote Bracket Mount Mixer TBM050XGD

Description
Designed to mix IBC Totes, these heavy duty mixers have a 7.5:1 worm gear reduction to provide the torque needed to drive two stainless folding impellers. These impeller will collapse to allow entry into the 6" NPT opening in the center of the IBC tote. The bracket can fit a range of 36-48" inch so almost any size tote can be accommodated. However, this mixer is not just for totes, but any tank where mounting on top with a bracket would be appropriate. Customization option include longer shafts, gear ratios, and varied impellers. Explosion Proof mixers are designed for hazardous environments.
Description
Designed to mix IBC Totes, these heavy duty mixers have a 7.5:1 worm gear reduction to provide the torque needed to drive two stainless folding impellers. These impeller will collapse to allow entry into the 6" NPT opening in the center of the IBC tote. The bracket can fit a range of 36-48" inch so almost any size tote can be accommodated. However, this mixer is not just for totes, but any tank where mounting on top with a bracket would be appropriate. Customization option include longer shafts, gear ratios, and varied impellers. Explosion Proof mixers are designed for hazardous environments.

Suppliers

Company
Product
Description
Supplier Links
1/2 HP Explosion Proof Gear Drive Tote Bracket Mount Mixer - TBM050XGD - Mixer Direct
Louisville, KY, USA
1/2 HP Explosion Proof Gear Drive Tote Bracket Mount Mixer
TBM050XGD
1/2 HP Explosion Proof Gear Drive Tote Bracket Mount Mixer TBM050XGD
Designed to mix IBC Totes, these heavy duty mixers have a 7.5:1 worm gear reduction to provide the torque needed to drive two stainless folding impellers. These impeller will collapse to allow entry into the 6" NPT opening in the center of the IBC tote. The bracket can fit a range of 36-48" inch so almost any size tote can be accommodated. However, this mixer is not just for totes, but any tank where mounting on top with a bracket would be appropriate. Customization option include longer shafts, gear ratios, and varied impellers. Explosion Proof mixers are designed for hazardous environments.

Designed to mix IBC Totes, these heavy duty mixers have a 7.5:1 worm gear reduction to provide the torque needed to drive two stainless folding impellers. These impeller will collapse to allow entry into the 6" NPT opening in the center of the IBC tote. The bracket can fit a range of 36-48" inch so almost any size tote can be accommodated. However, this mixer is not just for totes, but any tank where mounting on top with a bracket would be appropriate. Customization option include longer shafts, gear ratios, and varied impellers. Explosion Proof mixers are designed for hazardous environments.

Supplier's Site
Explosion Proof Gear Drive Tote Bracket Mount Mixer - TBM050XGD - MXD Process
Jeffersonville, IN, United States
Explosion Proof Gear Drive Tote Bracket Mount Mixer
TBM050XGD
Explosion Proof Gear Drive Tote Bracket Mount Mixer TBM050XGD
Our tote bracket mount mixers provide a simple mixing solution for IBC totes and open top vessels. Features of the Tote Bracket Mixer include: Bracket frame designed for widths from 36" to 48" Heavy-duty explosion proof electric motor for use in hazardous environments Gearbox allows for lower RPMs and higher torque Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower Appropriate propeller, hydrofoil impeller, or folding impeller matched to the selected horsepower

Our tote bracket mount mixers provide a simple mixing solution for IBC totes and open top vessels.

Features of the Tote Bracket Mixer include:



  • Bracket frame designed for widths from 36" to 48"
  • Heavy-duty explosion proof electric motor for use in hazardous environments
  • Gearbox allows for lower RPMs and higher torque
  • Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance
  • Option to select desired horsepower
  • Appropriate propeller, hydrofoil impeller, or folding impeller matched to the selected horsepower
Supplier's Site

Technical Specifications

  Mixer Direct MXD Process
Product Category Industrial Mixers Industrial Mixers
Product Number TBM050XGD TBM050XGD
Product Name 1/2 HP Explosion Proof Gear Drive Tote Bracket Mount Mixer Explosion Proof Gear Drive Tote Bracket Mount Mixer
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
Viscosity Range 1 to ? cps
Capacity (volumetric) 0.1337 to 668 cubic feet (3.79 to 18927 liters)
Mixer Type Agitators; Paddle; Ribbon (optional feature); Rotor-Stator (optional feature); Single Rotor; Twin Rotor; Turbine; Vertical Turbine Propellor; Folding Impeller
Operating Condition Batch; Continuous / In-Line
Unlock Full Specs
to access all available technical data

Similar Products

55 Gallon Drum Agitator -  - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 0.6684 to 7.35 cubic feet (18.93 to 208 liters)
View Details
Rotary Drum Mixer - Rollo-Mixer® Mk VII - Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Ultra High Shear Inline Mixer - Series 700 - Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing; Sanitary Processing (optional feature)
Features Explosion Proof
Media Type Liquids
View Details