Mixer Direct 1.5 HP Variable Speed Direct Drive Drum Bracket Mount Mixer DBM150VDD

Description
Drum Bracket Mixers unique design attaches to any standard metal 55 gallon drum. The drum bracket's lightweight and sturdy construction allows mixing to be performed in the drum eliminating the need to transfer the product to another container. Mixer Direct's Drum Bracket's angled end plate provides a rigid mount to the 55 gallon drum allowing for more vigorous mixing. The electric direct drive allows mixing from low to medium viscosities and comes equipped with (1) 6" propeller .The variable speed option allows precise speed control allowing you to get within 1% of your targeted RPM. Mixer Direct offers a unique baffle option to prevent vortexing and improve top to bottom mixing. Our customization options include longer shafts, multiple gear ratios, and varied impellers to encompass any mixing need.
Description
Drum Bracket Mixers unique design attaches to any standard metal 55 gallon drum. The drum bracket's lightweight and sturdy construction allows mixing to be performed in the drum eliminating the need to transfer the product to another container. Mixer Direct's Drum Bracket's angled end plate provides a rigid mount to the 55 gallon drum allowing for more vigorous mixing. The electric direct drive allows mixing from low to medium viscosities and comes equipped with (1) 6" propeller .The variable speed option allows precise speed control allowing you to get within 1% of your targeted RPM. Mixer Direct offers a unique baffle option to prevent vortexing and improve top to bottom mixing. Our customization options include longer shafts, multiple gear ratios, and varied impellers to encompass any mixing need.

Suppliers

Company
Product
Description
Supplier Links
1.5 HP Variable Speed Direct Drive Drum Bracket Mount Mixer - DBM150VDD - Mixer Direct
Louisville, KY, USA
1.5 HP Variable Speed Direct Drive Drum Bracket Mount Mixer
DBM150VDD
1.5 HP Variable Speed Direct Drive Drum Bracket Mount Mixer DBM150VDD
Drum Bracket Mixers unique design attaches to any standard metal 55 gallon drum. The drum bracket's lightweight and sturdy construction allows mixing to be performed in the drum eliminating the need to transfer the product to another container. Mixer Direct's Drum Bracket's angled end plate provides a rigid mount to the 55 gallon drum allowing for more vigorous mixing. The electric direct drive allows mixing from low to medium viscosities and comes equipped with (1) 6" propeller .The variable speed option allows precise speed control allowing you to get within 1% of your targeted RPM. Mixer Direct offers a unique baffle option to prevent vortexing and improve top to bottom mixing. Our customization options include longer shafts, multiple gear ratios, and varied impellers to encompass any mixing need.

Drum Bracket Mixers unique design attaches to any standard metal 55 gallon drum. The drum bracket's lightweight and sturdy construction allows mixing to be performed in the drum eliminating the need to transfer the product to another container. Mixer Direct's Drum Bracket's angled end plate provides a rigid mount to the 55 gallon drum allowing for more vigorous mixing. The electric direct drive allows mixing from low to medium viscosities and comes equipped with (1) 6" propeller .The variable speed option allows precise speed control allowing you to get within 1% of your targeted RPM. Mixer Direct offers a unique baffle option to prevent vortexing and improve top to bottom mixing. Our customization options include longer shafts, multiple gear ratios, and varied impellers to encompass any mixing need.

Supplier's Site
Electric Direct Drive Drum Bracket Mount Mixer - DBM150VDD - MXD Process
Jeffersonville, IN, United States
Electric Direct Drive Drum Bracket Mount Mixer
DBM150VDD
Electric Direct Drive Drum Bracket Mount Mixer DBM150VDD
With easy to clean components, lightweight portability, and intelligent design, the stainless steel clamp mount mixer is an excellent choice for your food and pharmaceutical applications as well as your harsh chemical environment applications. Features of the Stainless Steel Clamp Mixer: Adjustable vertical movement and fixed Tri-Post 15° offset mount Tri-Post mount ensures ideal mixing performance with natural baffling effect Mount can be clamped onto any vertical surface or dedicated mixing stand Heavy-duty stainless steel electric motor with IP65 rating Gearbox allows for lower RPMs and higher torque Constructed with high-quality 316 grade stainless steel Provides high chemical and abrasion resistance for durability

With easy to clean components, lightweight portability, and intelligent design, the stainless steel clamp mount mixer is an excellent choice for your food and pharmaceutical applications as well as your harsh chemical environment applications.

Features of the Stainless Steel Clamp Mixer:



  • Adjustable vertical movement and fixed Tri-Post 15° offset mount
  • Tri-Post mount ensures ideal mixing performance with natural baffling effect
  • Mount can be clamped onto any vertical surface or dedicated mixing stand
  • Heavy-duty stainless steel electric motor with IP65 rating
  • Gearbox allows for lower RPMs and higher torque
  • Constructed with high-quality 316 grade stainless steel
  • Provides high chemical and abrasion resistance for durability
Supplier's Site

Technical Specifications

  Mixer Direct MXD Process
Product Category Industrial Mixers Industrial Mixers
Product Number DBM150VDD DBM150VDD
Product Name 1.5 HP Variable Speed Direct Drive Drum Bracket Mount Mixer Electric Direct Drive Drum Bracket Mount Mixer
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
Mixer Type Propellor; Rotor-Stator; Single Rotor Propellor; Hydrofoil
Operating Condition Batch
Mixer / Homogenizer Location Top Entry
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Rotary Drum Mixer - Rollo-Mixer® Mk VII - Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Tilt Type Kneader -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Plastic Processing
Media Type Powder or Granular
Mixer Type Kneader
View Details
High Horsepower Top & Side Entry - Series 200-220 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing (optional feature); Plastic Processing; Water / Wastewater Treatment; Petrochemical and Phosphate Industries
Features Explosion Proof (optional feature)
Feed Rate (volumetric) 122000 GPH (128283 ml/sec)
View Details