Mixer Direct 3/4 HP Variable Speed Direct Drive Bung Mount Mixer BUG075VDD

Description
This mixer allows you to mount it directly to the 2" NPT bung on a 55 gal drum lid or on any vessel. The folding props will slip through the bung opening and automatically open with centripetal force. The mixer will work both in side and center placed bung openings. With a heat treated aluminum housing you get both outstanding durability and lightweight portability. Each mixer comes standard with a 5/8" diameter 316SS shaft and 304SS set screw attached impellers. The VFD controller will read out motor Hz and give you membrane touch speed control.
Description
This mixer allows you to mount it directly to the 2" NPT bung on a 55 gal drum lid or on any vessel. The folding props will slip through the bung opening and automatically open with centripetal force. The mixer will work both in side and center placed bung openings. With a heat treated aluminum housing you get both outstanding durability and lightweight portability. Each mixer comes standard with a 5/8" diameter 316SS shaft and 304SS set screw attached impellers. The VFD controller will read out motor Hz and give you membrane touch speed control.

Suppliers

Company
Product
Description
Supplier Links
3/4 HP Variable Speed Direct Drive Bung Mount Mixer - BUG075VDD - Mixer Direct
Louisville, KY, USA
3/4 HP Variable Speed Direct Drive Bung Mount Mixer
BUG075VDD
3/4 HP Variable Speed Direct Drive Bung Mount Mixer BUG075VDD
This mixer allows you to mount it directly to the 2" NPT bung on a 55 gal drum lid or on any vessel. The folding props will slip through the bung opening and automatically open with centripetal force. The mixer will work both in side and center placed bung openings. With a heat treated aluminum housing you get both outstanding durability and lightweight portability. Each mixer comes standard with a 5/8" diameter 316SS shaft and 304SS set screw attached impellers. The VFD controller will read out motor Hz and give you membrane touch speed control.

This mixer allows you to mount it directly to the 2" NPT bung on a 55 gal drum lid or on any vessel. The folding props will slip through the bung opening and automatically open with centripetal force. The mixer will work both in side and center placed bung openings. With a heat treated aluminum housing you get both outstanding durability and lightweight portability. Each mixer comes standard with a 5/8" diameter 316SS shaft and 304SS set screw attached impellers. The VFD controller will read out motor Hz and give you membrane touch speed control.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Industrial Mixers
Product Number BUG075VDD
Product Name 3/4 HP Variable Speed Direct Drive Bung Mount Mixer
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
Viscosity Range 1 to 1000 cps
Capacity (volumetric) 0.1337 to 134 cubic feet (3.79 to 3785 liters)
Mixer Type Agitators; Paddle; Ribbon (optional feature); Rotor-Stator (optional feature); Single Rotor; Twin Rotor; Turbine; Vertical Turbine
Operating Condition Batch; Continuous / In-Line
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-75-3 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 44100 GPH (46371 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Dual Shaft Mixer - CDA Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Sanitary Processing (optional feature)
Features Variable; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
Rotary Drum Mixer - Rollo-Mixer® Mk VII - Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details