Mixer Direct 3/4 HP Air Direct Drive Flange Mount Mixer FLG075ADD

Description
This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. The air motor package includes a muffler and a needle control valve.
Description
This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. The air motor package includes a muffler and a needle control valve.

Suppliers

Company
Product
Description
Supplier Links
3/4 HP Air Direct Drive Flange Mount Mixer - FLG075ADD - Mixer Direct
Louisville, KY, USA
3/4 HP Air Direct Drive Flange Mount Mixer
FLG075ADD
3/4 HP Air Direct Drive Flange Mount Mixer FLG075ADD
This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. The air motor package includes a muffler and a needle control valve.

This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. The air motor package includes a muffler and a needle control valve.

Supplier's Site
Air Direct Drive Flange Mount Mixer - FLG075ADD - MXD Process
Jeffersonville, IN, United States
Air Direct Drive Flange Mount Mixer
FLG075ADD
Air Direct Drive Flange Mount Mixer FLG075ADD
Combining properties of portable mixers and top-entry mixers, our flange mounted mixers are an ideal solution for applications that require some versatility in their mixing processes without sacrificing mixing or blending capabilities. Extra flange mounted support bearing and all-welded construction Heavy-duty air motor ensures safety in hazardous environments Mounts to a 2.5 inch 150# ANSI flange Wetted materials constructed of 316 or 304 grade stainless steel for high corrosion and abrasion resistance Optional Viton Lip Seal for increased protection to the mixer and liquid ingredients Horsepower selection available, with a matching high-efficiency impeller for optimal performance

Combining properties of portable mixers and top-entry mixers, our flange mounted mixers are an ideal solution for applications that require some versatility in their mixing processes without sacrificing mixing or blending capabilities.


  • Extra flange mounted support bearing and all-welded construction
  • Heavy-duty air motor ensures safety in hazardous environments
  • Mounts to a 2.5 inch 150# ANSI flange
  • Wetted materials constructed of 316 or 304 grade stainless steel for high corrosion and abrasion resistance
  • Optional Viton Lip Seal for increased protection to the mixer and liquid ingredients
  • Horsepower selection available, with a matching high-efficiency impeller for optimal performance
Supplier's Site

Technical Specifications

  Mixer Direct MXD Process
Product Category Industrial Mixers Industrial Mixers
Product Number FLG075ADD FLG075ADD
Product Name 3/4 HP Air Direct Drive Flange Mount Mixer Air Direct Drive Flange Mount Mixer
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids Liquids
Viscosity Range 1 to 1000 cps
Capacity (volumetric) 0.1337 to 134 cubic feet (3.79 to 3785 liters)
Mixer Type Agitators; Paddle; Ribbon (optional feature); Rotor-Stator (optional feature); Single Rotor; Twin Rotor; Turbine; Vertical Turbine Propellor; Propeller
Operating Condition Batch; Continuous / In-Line
Unlock Full Specs
to access all available technical data

Similar Products

55 Gallon Drum Cover Agitators - CYCLIX 200 - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 7.35 cubic feet (208 liters)
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Ultra High Shear Inline Mixer - Series 700 - Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing; Sanitary Processing (optional feature)
Features Explosion Proof
Media Type Liquids
View Details
High Shear Homogenizer Mixer (CAVITRON) - 1008 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 12 to 210 GPH (12.62 to 221 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details