Mixer Direct 1/2 HP Explosion Proof Direct Drive Tote Bracket Mount Mixer TBM050XDD

Description
Designed to mix IBC Totes ,the bracket can fit a range of 36-48" inch so almost any size tote can be accommodated. However, this mixer is not just for totes, but any tank where mounting on top with a bracket would be appropriate. Customization option include longer shafts, gear ratios, and varied impellers.
Description
Designed to mix IBC Totes ,the bracket can fit a range of 36-48" inch so almost any size tote can be accommodated. However, this mixer is not just for totes, but any tank where mounting on top with a bracket would be appropriate. Customization option include longer shafts, gear ratios, and varied impellers.

Suppliers

Company
Product
Description
Supplier Links
1/2 HP Explosion Proof Direct Drive Tote Bracket Mount Mixer - TBM050XDD - Mixer Direct
Louisville, KY, USA
1/2 HP Explosion Proof Direct Drive Tote Bracket Mount Mixer
TBM050XDD
1/2 HP Explosion Proof Direct Drive Tote Bracket Mount Mixer TBM050XDD
Designed to mix IBC Totes ,the bracket can fit a range of 36-48" inch so almost any size tote can be accommodated. However, this mixer is not just for totes, but any tank where mounting on top with a bracket would be appropriate. Customization option include longer shafts, gear ratios, and varied impellers.

Designed to mix IBC Totes ,the bracket can fit a range of 36-48" inch so almost any size tote can be accommodated. However, this mixer is not just for totes, but any tank where mounting on top with a bracket would be appropriate. Customization option include longer shafts, gear ratios, and varied impellers.

Supplier's Site
Explosion Proof Direct Drive Tote Bracket Mount Mixer - TBM050XDD - MXD Process
Jeffersonville, IN, United States
Explosion Proof Direct Drive Tote Bracket Mount Mixer
TBM050XDD
Explosion Proof Direct Drive Tote Bracket Mount Mixer TBM050XDD
Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries. The features of our tri-clamp mixers include: Easy attachment to a 3 in. tri-clamp fitting Includes FDA lip shaft seal for mixer and liquid ingredient protection Constructed with a heavy-duty TEFC electric motor with optional VFD Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower and shaft length Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length.

Lightweight, durable, portable and sanitary - our tri-clamp mixers are utilized across numerous processing industries.

The features of our tri-clamp mixers include:



  • Easy attachment to a 3 in. tri-clamp fitting
  • Includes FDA lip shaft seal for mixer and liquid ingredient protection
  • Constructed with a heavy-duty TEFC electric motor with optional VFD
  • Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance
  • Option to select desired horsepower and shaft length
  • Appropriate propeller or hydrofoil impeller matched to the selected horsepower and shaft length.
Supplier's Site

Technical Specifications

  Mixer Direct MXD Process
Product Category Industrial Mixers Industrial Mixers
Product Number TBM050XDD TBM050XDD
Product Name 1/2 HP Explosion Proof Direct Drive Tote Bracket Mount Mixer Explosion Proof Direct Drive Tote Bracket Mount Mixer
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids Liquids
Viscosity Range 1 to 1000 cps
Capacity (volumetric) 0.1337 to 134 cubic feet (3.79 to 3785 liters)
Mixer Type Agitators; Paddle; Ribbon (optional feature); Rotor-Stator (optional feature); Single Rotor; Twin Rotor; Turbine; Vertical Turbine Propellor; Propeller
Operating Condition Batch; Continuous / In-Line
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
High Speed Disperser - HSD Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Paint / Coating Processing; Plastic Processing; Sanitary Processing (optional feature)
Features Variable; Explosion Proof (optional feature)
User Interface Analog
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - C-1-3 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 14100 GPH (14826 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Batch Coater - Rollo-Mixer® Mk IX - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities Coating; De-dusting, Impregnating
Display Type Digital Numerical Display
View Details