Mixer Direct 1.5 HP Top Entry Plate Mount Mixer 15:1 Gearbox 30" High Efficiency Impeller TPL015117

Description
Mixer Direct's Top Entry Mixers handle the largest mixing applications in the industry. This heavy duty mixer comes with a thick plate designed to bolt to the top of a frame or tank. These durable mixers come equipped with low shear dispersion blades capable of mixing high viscosity fluids. The 15:1 gearbox on this industrial mixer provides worm gear reduction and creates the torque needed for larger mixing applications. The top entry mixer comes equipped with a 1.5 HP electric motor and a 30" high efficiency impeller. The top entry mixer comes fitted with a 1.5" diameter shaft 62" long. Our customization options include longer shafts, multiple gear ratios, a range of motor horsepower, and varied impellers to encompass any mixing need.
Description
Mixer Direct's Top Entry Mixers handle the largest mixing applications in the industry. This heavy duty mixer comes with a thick plate designed to bolt to the top of a frame or tank. These durable mixers come equipped with low shear dispersion blades capable of mixing high viscosity fluids. The 15:1 gearbox on this industrial mixer provides worm gear reduction and creates the torque needed for larger mixing applications. The top entry mixer comes equipped with a 1.5 HP electric motor and a 30" high efficiency impeller. The top entry mixer comes fitted with a 1.5" diameter shaft 62" long. Our customization options include longer shafts, multiple gear ratios, a range of motor horsepower, and varied impellers to encompass any mixing need.

Suppliers

Company
Product
Description
Supplier Links
1.5 HP Top Entry Plate Mount Mixer 15:1 Gearbox 30
Louisville, KY, USA
1.5 HP Top Entry Plate Mount Mixer 15:1 Gearbox 30" High Efficiency Impeller
TPL015117
1.5 HP Top Entry Plate Mount Mixer 15:1 Gearbox 30" High Efficiency Impeller TPL015117
Mixer Direct's Top Entry Mixers handle the largest mixing applications in the industry. This heavy duty mixer comes with a thick plate designed to bolt to the top of a frame or tank. These durable mixers come equipped with low shear dispersion blades capable of mixing high viscosity fluids. The 15:1 gearbox on this industrial mixer provides worm gear reduction and creates the torque needed for larger mixing applications. The top entry mixer comes equipped with a 1.5 HP electric motor and a 30" high efficiency impeller. The top entry mixer comes fitted with a 1.5" diameter shaft 62" long. Our customization options include longer shafts, multiple gear ratios, a range of motor horsepower, and varied impellers to encompass any mixing need.

Mixer Direct's Top Entry Mixers handle the largest mixing applications in the industry. This heavy duty mixer comes with a thick plate designed to bolt to the top of a frame or tank. These durable mixers come equipped with low shear dispersion blades capable of mixing high viscosity fluids. The 15:1 gearbox on this industrial mixer provides worm gear reduction and creates the torque needed for larger mixing applications. The top entry mixer comes equipped with a 1.5 HP electric motor and a 30" high efficiency impeller. The top entry mixer comes fitted with a 1.5" diameter shaft 62" long. Our customization options include longer shafts, multiple gear ratios, a range of motor horsepower, and varied impellers to encompass any mixing need.

Supplier's Site

Technical Specifications

  Mixer Direct
Product Category Industrial Mixers
Product Number TPL015117
Product Name 1.5 HP Top Entry Plate Mount Mixer 15:1 Gearbox 30" High Efficiency Impeller
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
Mixer Type Propellor; Rotor-Stator; Single Rotor
Operating Condition Batch
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Drum Blender - Rollo-Mixer® Mk VI - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities Agglomerating; Granulating; De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Ribbon Blender - 42N Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing (optional feature)
Features Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Display Type Digital Numerical Display (optional feature)
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - C-1-1 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 14100 GPH (14826 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details