Mixer Direct 1/2 HP Explosion Proof Electric Gear Drive Drum Bracket Mount Mixer DBM050XGD

Description
Drum Bracket Mixers unique design attaches to any standard metal 55 gallon drum. The drum bracket's lightweight and sturdy construction allows mixing to be performed in the drum eliminating the need to transfer the product to another container. Mixer Direct's Drum Bracket's angled end plate provides a rigid mount to the 55 gallon drum allowing for more vigorous mixing. The explosion proof electric gear drive mixer has a 7.5:1 worm gear reduction which allows mixing from medium to high viscosities and comes equipped with (1) 10" axial flow turbine .The explosion prof motor is rated Division I, Class I, Group D and can be used in locations with contain flammable gas or vapor. Mixer Direct offers a unique baffle option to prevent vortexing and improve top to bottom mixing. Our customization options include longer shafts, multiple gear ratios, and varied impellers to encompass any mixing need.
Description
Drum Bracket Mixers unique design attaches to any standard metal 55 gallon drum. The drum bracket's lightweight and sturdy construction allows mixing to be performed in the drum eliminating the need to transfer the product to another container. Mixer Direct's Drum Bracket's angled end plate provides a rigid mount to the 55 gallon drum allowing for more vigorous mixing. The explosion proof electric gear drive mixer has a 7.5:1 worm gear reduction which allows mixing from medium to high viscosities and comes equipped with (1) 10" axial flow turbine .The explosion prof motor is rated Division I, Class I, Group D and can be used in locations with contain flammable gas or vapor. Mixer Direct offers a unique baffle option to prevent vortexing and improve top to bottom mixing. Our customization options include longer shafts, multiple gear ratios, and varied impellers to encompass any mixing need.

Suppliers

Company
Product
Description
Supplier Links
1/2 HP Explosion Proof Electric Gear Drive Drum Bracket Mount Mixer - DBM050XGD - Mixer Direct
Louisville, KY, USA
1/2 HP Explosion Proof Electric Gear Drive Drum Bracket Mount Mixer
DBM050XGD
1/2 HP Explosion Proof Electric Gear Drive Drum Bracket Mount Mixer DBM050XGD
Drum Bracket Mixers unique design attaches to any standard metal 55 gallon drum. The drum bracket's lightweight and sturdy construction allows mixing to be performed in the drum eliminating the need to transfer the product to another container. Mixer Direct's Drum Bracket's angled end plate provides a rigid mount to the 55 gallon drum allowing for more vigorous mixing. The explosion proof electric gear drive mixer has a 7.5:1 worm gear reduction which allows mixing from medium to high viscosities and comes equipped with (1) 10" axial flow turbine .The explosion prof motor is rated Division I, Class I, Group D and can be used in locations with contain flammable gas or vapor. Mixer Direct offers a unique baffle option to prevent vortexing and improve top to bottom mixing. Our customization options include longer shafts, multiple gear ratios, and varied impellers to encompass any mixing need.

Drum Bracket Mixers unique design attaches to any standard metal 55 gallon drum. The drum bracket's lightweight and sturdy construction allows mixing to be performed in the drum eliminating the need to transfer the product to another container. Mixer Direct's Drum Bracket's angled end plate provides a rigid mount to the 55 gallon drum allowing for more vigorous mixing. The explosion proof electric gear drive mixer has a 7.5:1 worm gear reduction which allows mixing from medium to high viscosities and comes equipped with (1) 10" axial flow turbine .The explosion prof motor is rated Division I, Class I, Group D and can be used in locations with contain flammable gas or vapor. Mixer Direct offers a unique baffle option to prevent vortexing and improve top to bottom mixing. Our customization options include longer shafts, multiple gear ratios, and varied impellers to encompass any mixing need.

Supplier's Site
Explosion Proof Gear Drive Drum Bracket Mount Mixer - DBM050XGD - MXD Process
Jeffersonville, IN, United States
Explosion Proof Gear Drive Drum Bracket Mount Mixer
DBM050XGD
Explosion Proof Gear Drive Drum Bracket Mount Mixer DBM050XGD
Our drum bracket mount mixers are uniquely designed to attach to standard 55-gallon drums. The mixer brackets angled end plate provides a rigid mount to the 55-gallon drum allowing for more vigorous mixing of materials. Features of our drum bracket mount mixers include: Heavy-duty explosion proof electric motor for safe use in hazardous environments Gearbox allows for lower RPMs and higher torque Wetted materials made of 316 or 304 grade stainless steel for high corrosion and abrasion resistance Offers options for selecting horsepower and an appropriately sized impeller is matched to the mixer

Our drum bracket mount mixers are uniquely designed to attach to standard 55-gallon drums. The mixer brackets angled end plate provides a rigid mount to the 55-gallon drum allowing for more vigorous mixing of materials.

Features of our drum bracket mount mixers include:



  • Heavy-duty explosion proof electric motor for safe use in hazardous environments
  • Gearbox allows for lower RPMs and higher torque
  • Wetted materials made of 316 or 304 grade stainless steel for high corrosion and abrasion resistance
  • Offers options for selecting horsepower and an appropriately sized impeller is matched to the mixer
Supplier's Site

Technical Specifications

  Mixer Direct MXD Process
Product Category Industrial Mixers Industrial Mixers
Product Number DBM050XGD DBM050XGD
Product Name 1/2 HP Explosion Proof Electric Gear Drive Drum Bracket Mount Mixer Explosion Proof Gear Drive Drum Bracket Mount Mixer
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
Mixer Type Propellor; Rotor-Stator; Single Rotor Propellor; Turbine; Axial Flow Turbine
Operating Condition Batch Batch
Mixer / Homogenizer Location Top Entry
Unlock Full Specs
to access all available technical data

Similar Products

High Viscosity Disperser - PBA Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Paint / Coating Processing; Plastic Processing; Sanitary Processing (optional feature)
Features Variable; Explosion Proof (optional feature)
User Interface Analog
View Details
Medium Horsepower Turbine Mixers in Top & Side Entry - Series 30-100 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing (optional feature); Food or Beverage Processing; Asphalt, Edible Oil, Distillery, and Food Industries
Features Explosion Proof (optional feature)
Feed Rate (volumetric) 67000 GPH (70451 ml/sec)
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Drum Blender - Rollo-Mixer® Mk VI - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities Agglomerating; Granulating; De-dusting, Impregnating
Display Type Digital Numerical Display
View Details