Mixer Direct 1 HP Explosion Proof Gear Drive Flange Mount Mixer FLG100XGD

Description
This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. Explosion Proof models are designed for rated areas.
Description
This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. Explosion Proof models are designed for rated areas.

Suppliers

Company
Product
Description
Supplier Links
1 HP Explosion Proof Gear Drive Flange Mount Mixer - FLG100XGD - Mixer Direct
Louisville, KY, USA
1 HP Explosion Proof Gear Drive Flange Mount Mixer
FLG100XGD
1 HP Explosion Proof Gear Drive Flange Mount Mixer FLG100XGD
This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. Explosion Proof models are designed for rated areas.

This line of mixers from MixerDirect attaches to a 2.5-150# ANSI flange. It is designed for heavy duty applications with an extra flange mounted support bearinging and all welded construction. This mixer is highly customizable with multiple gear ratios, seal packages, flange sizes, impellers and shaft lengths for your application. Explosion Proof models are designed for rated areas.

Supplier's Site
Explosion Proof Gear Drive Flange Mount Mixer - FLG100XGD - MXD Process
Jeffersonville, IN, United States
Explosion Proof Gear Drive Flange Mount Mixer
FLG100XGD
Explosion Proof Gear Drive Flange Mount Mixer FLG100XGD
Light weight and highly portable, the economy clamp mount mixer is a popular choice for applications that require versatility. Features of our economy clamp mount mixers: Adjustable clamp positioning Heavy-duty electric motor with optional VFD Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance Option to select desired horsepower Appropriate propeller or high efficiency impeller size matched to the selected horsepower

Light weight and highly portable, the economy clamp mount mixer is a popular choice for applications that require versatility.

Features of our economy clamp mount mixers:



  • Adjustable clamp positioning
  • Heavy-duty electric motor with optional VFD
  • Wetted materials made of 316 or 304 grade stainless steel for corrosion and abrasion resistance
  • Option to select desired horsepower
  • Appropriate propeller or high efficiency impeller size matched to the selected horsepower
Supplier's Site

Technical Specifications

  Mixer Direct MXD Process
Product Category Industrial Mixers Industrial Mixers
Product Number FLG100XGD FLG100XGD
Product Name 1 HP Explosion Proof Gear Drive Flange Mount Mixer Explosion Proof Gear Drive Flange Mount Mixer
Media Type Liquids; Solid with Liquid Addition; Liquid with Suspended Solids
Viscosity Range 1 to 15000 cps
Capacity (volumetric) 0.1337 to 668 cubic feet (3.79 to 18927 liters)
Mixer Type Agitators; Paddle; Ribbon (optional feature); Rotor-Stator (optional feature); Single Rotor; Twin Rotor; Turbine; Vertical Turbine Propellor; Hydrofoil
Operating Condition Batch; Continuous / In-Line
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Ribbon Blender - 42V Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing (optional feature)
Features Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
Low Horsepower Turbine Mixer - Series 20 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing (optional feature); Cosmetics Processing; Water / Wastewater Treatment; Cosmetic, Film, Bio-pharm and Waste Treatment Industries
Features Explosion Proof (optional feature)
Feed Rate (volumetric) 11000 GPH (11567 ml/sec)
View Details
Powder Mixer - Rollo-Mixer® Mk VIII - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details