Mixer Direct Datasheets for Support Stands
Support stands are used to hold a piece of equipment at an elevated or extended position. This product area represents a large range of products - from heavy-duty industrial jack stands to light-weight, easily-adjustable camera and speaker stands.
Support Stands: Learn more
| Product Name | Notes |
|---|---|
| Especially designed to increase throughput, the air lift stand allows for Mixer Direct clamp mount mixers to be moved vertically out of a tank or drum to position the next... | |
| Especially designed to increase throughput, the Electric lift stand allows for Mixer Direct clamp mount mixers to be moved vertically out of a tank or drum to position the next... | |
| Especially designed to increase throughput, the Manual lift stand allows for Mixer Direct clamp mount mixers to be moved vertically out of a tank or drum to position the next... | |
| Especially designed to increase throughput, the winch lift stand allows for Mixer Direct clamp mount mixers to be moved vertically out of a tank or drum to position the next... | |
| Heavy duty stand that can support the larger motors necessary for heavy viscosity lab applications. The 5/8" stainless ground and polished vertical rod allows accessories to move smoothly along it's... | |
| Sturdy, but inexpensive stand works for most lab applications. Base is 10" X 10" and powder coated for lasting durability. Stainless 5/8" ground and polished upright for smooth operation. |