CableOrganizer.com, Inc. Flame Retardant Silicone Rubber Extruded Fiberglass Sleeving SPSILFRC-050

Description
Flame Retardant Silicone Rubber Extruded Fiberglass Sleeving What's special about this fiberglass sleeving? NEMA: TF-1, Type 5 UL FILE: E123956 & E86619 (Grade A) Rated Class 200°C Available in three colors: white, black, and iron oxide red
Description
Flame Retardant Silicone Rubber Extruded Fiberglass Sleeving What's special about this fiberglass sleeving? NEMA: TF-1, Type 5 UL FILE: E123956 & E86619 (Grade A) Rated Class 200°C Available in three colors: white, black, and iron oxide red

Suppliers

Company
Product
Description
Supplier Links
Fort Lauderdale, FL, USA
Flame Retardant Silicone Rubber Extruded Fiberglass Sleeving
SPSILFRC-050
Flame Retardant Silicone Rubber Extruded Fiberglass Sleeving SPSILFRC-050
Flame Retardant Silicone Rubber Extruded Fiberglass Sleeving What's special about this fiberglass sleeving? NEMA: TF-1, Type 5 UL FILE: E123956 & E86619 (Grade A) Rated Class 200°C Available in three colors: white, black, and iron oxide red

Flame Retardant Silicone Rubber Extruded Fiberglass Sleeving

What's special about this fiberglass sleeving?

  • NEMA: TF-1, Type 5
  • UL FILE: E123956 & E86619 (Grade A)
  • Rated Class 200°C
  • Available in three colors: white, black, and iron oxide red
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number SPSILFRC-050
Product Name Flame Retardant Silicone Rubber Extruded Fiberglass Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0787 inch (2 mm)
View Details
Cable Sleeves - 1812015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.3150 to 0.8661 inch (8 to 22 mm)
View Details