CableOrganizer.com, Inc. Expandable Silicone Rubber Extruded Fiberglass Sleeving SPSILEX-003G

Description
What's special about this rubber fiberglass sleeving? NEMA: TF-1, Type 5 UL FILE: E123956 (Grade A) CSA- LR94072 Environmental: Resistance to Ozone, Corona, Radiation, Sunlight, Fungus Colors: Available in white and black Expandable Silicone Rubber Fiberglass Sleeving is appropriate for sleeving applications that require a snug fit over irregular shapes. The two-component silicone application process allows the sleeving to be expanded to over twice its relaxed diameter, while retaining physical and electrical properties over a wide range of temperature (-55°C to 200°C).
Description
What's special about this rubber fiberglass sleeving? NEMA: TF-1, Type 5 UL FILE: E123956 (Grade A) CSA- LR94072 Environmental: Resistance to Ozone, Corona, Radiation, Sunlight, Fungus Colors: Available in white and black Expandable Silicone Rubber Fiberglass Sleeving is appropriate for sleeving applications that require a snug fit over irregular shapes. The two-component silicone application process allows the sleeving to be expanded to over twice its relaxed diameter, while retaining physical and electrical properties over a wide range of temperature (-55°C to 200°C).

Suppliers

Company
Product
Description
Supplier Links
Expandable Silicone Rubber Extruded Fiberglass Sleeving - SPSILEX-003G - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Expandable Silicone Rubber Extruded Fiberglass Sleeving
SPSILEX-003G
Expandable Silicone Rubber Extruded Fiberglass Sleeving SPSILEX-003G
What's special about this rubber fiberglass sleeving? NEMA: TF-1, Type 5 UL FILE: E123956 (Grade A) CSA- LR94072 Environmental: Resistance to Ozone, Corona, Radiation, Sunlight, Fungus Colors: Available in white and black Expandable Silicone Rubber Fiberglass Sleeving is appropriate for sleeving applications that require a snug fit over irregular shapes. The two-component silicone application process allows the sleeving to be expanded to over twice its relaxed diameter, while retaining physical and electrical properties over a wide range of temperature (-55°C to 200°C).

What's special about this rubber fiberglass sleeving?

  • NEMA: TF-1, Type 5
  • UL FILE: E123956 (Grade A)
  • CSA- LR94072
  • Environmental: Resistance to Ozone, Corona, Radiation, Sunlight, Fungus
  • Colors: Available in white and black

Expandable Silicone Rubber Fiberglass Sleeving is appropriate for sleeving applications that require a snug fit over irregular shapes. The two-component silicone application process allows the sleeving to be expanded to over twice its relaxed diameter, while retaining physical and electrical properties over a wide range of temperature (-55°C to 200°C).

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number SPSILEX-003G
Product Name Expandable Silicone Rubber Extruded Fiberglass Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Sleeve - NPFC-S-2G38-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/2-02-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
shrink tube - 021879-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details