CableOrganizer.com, Inc. Expandable Silicone Rubber Extruded Fiberglass Sleeving SPSILEX-000G

Description
What's special about this rubber fiberglass sleeving? NEMA: TF-1, Type 5 UL FILE: E123956 (Grade A) CSA- LR94072 Environmental: Resistance to Ozone, Corona, Radiation, Sunlight, Fungus Colors: Available in white and black Expandable Silicone Rubber Fiberglass Sleeving is appropriate for sleeving applications that require a snug fit over irregular shapes. The two-component silicone application process allows the sleeving to be expanded to over twice its relaxed diameter, while retaining physical and electrical properties over a wide range of temperature (-55°C to 200°C).
Description
What's special about this rubber fiberglass sleeving? NEMA: TF-1, Type 5 UL FILE: E123956 (Grade A) CSA- LR94072 Environmental: Resistance to Ozone, Corona, Radiation, Sunlight, Fungus Colors: Available in white and black Expandable Silicone Rubber Fiberglass Sleeving is appropriate for sleeving applications that require a snug fit over irregular shapes. The two-component silicone application process allows the sleeving to be expanded to over twice its relaxed diameter, while retaining physical and electrical properties over a wide range of temperature (-55°C to 200°C).

Suppliers

Company
Product
Description
Supplier Links
Expandable Silicone Rubber Extruded Fiberglass Sleeving - SPSILEX-000G - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Expandable Silicone Rubber Extruded Fiberglass Sleeving
SPSILEX-000G
Expandable Silicone Rubber Extruded Fiberglass Sleeving SPSILEX-000G
What's special about this rubber fiberglass sleeving? NEMA: TF-1, Type 5 UL FILE: E123956 (Grade A) CSA- LR94072 Environmental: Resistance to Ozone, Corona, Radiation, Sunlight, Fungus Colors: Available in white and black Expandable Silicone Rubber Fiberglass Sleeving is appropriate for sleeving applications that require a snug fit over irregular shapes. The two-component silicone application process allows the sleeving to be expanded to over twice its relaxed diameter, while retaining physical and electrical properties over a wide range of temperature (-55°C to 200°C).

What's special about this rubber fiberglass sleeving?

  • NEMA: TF-1, Type 5
  • UL FILE: E123956 (Grade A)
  • CSA- LR94072
  • Environmental: Resistance to Ozone, Corona, Radiation, Sunlight, Fungus
  • Colors: Available in white and black

Expandable Silicone Rubber Fiberglass Sleeving is appropriate for sleeving applications that require a snug fit over irregular shapes. The two-component silicone application process allows the sleeving to be expanded to over twice its relaxed diameter, while retaining physical and electrical properties over a wide range of temperature (-55°C to 200°C).

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number SPSILEX-000G
Product Name Expandable Silicone Rubber Extruded Fiberglass Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/8-01-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details