CableOrganizer.com, Inc. Flame Retardant Silicone Rubber Extruded Fiberglass Sleeving SPSILFRA-002G

Description
Flame Retardant Silicone Rubber Extruded Fiberglass Sleeving What's special about this fiberglass sleeving? NEMA: TF-1, Type 5 UL FILE: E123956 & E86619 (Grade A) Rated Class 200°C Available in three colors: white, black, and iron oxide red
Description
Flame Retardant Silicone Rubber Extruded Fiberglass Sleeving What's special about this fiberglass sleeving? NEMA: TF-1, Type 5 UL FILE: E123956 & E86619 (Grade A) Rated Class 200°C Available in three colors: white, black, and iron oxide red

Suppliers

Company
Product
Description
Supplier Links
Fort Lauderdale, FL, USA
Flame Retardant Silicone Rubber Extruded Fiberglass Sleeving
SPSILFRA-002G
Flame Retardant Silicone Rubber Extruded Fiberglass Sleeving SPSILFRA-002G
Flame Retardant Silicone Rubber Extruded Fiberglass Sleeving What's special about this fiberglass sleeving? NEMA: TF-1, Type 5 UL FILE: E123956 & E86619 (Grade A) Rated Class 200°C Available in three colors: white, black, and iron oxide red

Flame Retardant Silicone Rubber Extruded Fiberglass Sleeving

What's special about this fiberglass sleeving?

  • NEMA: TF-1, Type 5
  • UL FILE: E123956 & E86619 (Grade A)
  • Rated Class 200°C
  • Available in three colors: white, black, and iron oxide red
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Protective Sleeving
Product Number SPSILFRA-002G
Product Name Flame Retardant Silicone Rubber Extruded Fiberglass Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/8-02-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details